Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Seeed Technology 102040005
102040005
Obsolete
Expansion Boards, Daughter Cards
Description:
XADOW GSM + BLE
Manufacturer:
Seeed Technology
Datasheet:
102040005 Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
102040005 Specification
Specification
Part No
102040005
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Xadow
Platform
RF
Type
GSM + BLE
Function
MT2502
Utilized IC / Part
Board(s)
102040005 PDF Datasheet
102040005 Datasheet
Click and Download: 102040005 Datasheet
102040005 Related Parts
102010002
Seeed Technology
SEEEDUINO MOTION FRAME
102030005
Seeed Technology
SPARTAN EDGE ACCELERATOR BOARD
102110497
Seeed Technology
DUALGIGABIT ETHERNET CARRIER CM4
102110551
Seeed Technology
7-INCH SMART DISPLAY (POWERED BY
102110698
Seeed Technology
PIUNORA RASPBERRY PI CM4 CARRIER
102110719
Seeed Technology
RPI/JETSON CAMERA IMX219 8MP
102110774
Seeed Technology
A205E CARRIER BOARD JETSON NANO/
102110840
Seeed Technology
A603 CARRIER JETSON ORIN NX/NANO
102110841
Seeed Technology
A607 CARRIER JETSON ORIN NX/NANO
102990011
Seeed Technology
LOGICSTART MEGAWING
102990046
Seeed Technology
ALAMODE - ARDUINO COMPATIBLE RAS
102990178
Seeed Technology
ARDUINO SHIELD 3D TOUCHLESS
102040005 Compare Parts
102040005 vs 102991695
102040005 vs 102991694
102040005 vs 102991187
102040005 vs 102991183
102040005 vs 102991015
102040005 vs 102991007
102040005 vs 102990344
102040005 vs 102990228
102040005 vs 102990227
102040005 vs 102990208
102040005 vs 102990207
102040005 vs 102990206
102040005 vs 102990205
102040005 vs 102990178
102040005 vs 102990046
102040005 vs 102990011
102040005 vs 102110841
102040005 vs 102110840
102040005 vs 102110774
102040005 vs 102110719
102040005 vs 102110698
102040005 vs 102110551
102040005 vs 102110497
102040005 vs 102030005
102040005 vs 102010002
102040005 vs 102991146
102040005 vs 102990053
102040005 vs 102100002
102040005 vs 102020143
102040005 vs 102020083
102040005 vs 102110577
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!