☰
400293
400293
Obsolete
Description:  KIT STARTER FOR TOUCH SCREEN MOD
Manufacturer:  Bergquist
Datasheet:   400293 Datasheet
History Price: Obsolete
In Stock: 45240
400293 Specification
Specification
Part No
400293
Category
Sensor Evaluation Boards
Manufacturer
Bergquist
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch Screen
Sensing Range
-
Interface
USB, PS/2, or Serial (RS-232)
Sensitivity
-
Voltage - Supply
5V ~ 24V
Embedded
No
Supplied Contents
Board(s), Cable(s), Power Supply
Utilized IC / Part
500499
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods