☰
FASM11MLFA
FASM11MLFA
Active
Description:  Socket Module, 11 Pin MLF; B=3X3
Manufacturer:  BPM Microsystems
Datasheet:   FASM11MLFA Datasheet
History Price: $1444.97
In Stock: 16040
FASM11MLFA Specification
Specification
Part No
FASM11MLFA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FASM11MLFA PDF Datasheet
FASM11MLFA Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM11MLFA Compare Parts
  • FASM11MLFA vs FASMR80PQFL
  • FASM11MLFA vs FASMR80LQFZ
  • FASM11MLFA vs FASMR80LQFR
  • FASM11MLFA vs FASMR64TQFP
  • FASM11MLFA vs FASMR64QPT
  • FASM11MLFA vs FASMR64QJ
  • FASM11MLFA vs FASMR64QFPX
  • FASM11MLFA vs FASMR64QFPM
  • FASM11MLFA vs FASMR64QFPH
  • FASM11MLFA vs FASMR64QFPE
  • FASM11MLFA vs FASMR64QFPB
  • FASM11MLFA vs FASMR64QFNZA
  • FASM11MLFA vs FASMR64QFNLB
  • FASM11MLFA vs FASMR64QFNJ
  • FASM11MLFA vs FASMR64QFNG
  • FASM11MLFA vs FASMR64QAL
  • FASM11MLFA vs FASMR64QAJA
  • FASM11MLFA vs FASMR64PQRD
  • FASM11MLFA vs FASMR64PQN
  • FASM11MLFA vs FASMR64MLFE
  • FASM11MLFA vs FASMR64LQG
  • FASM11MLFA vs FASMR64LQFPZA
  • FASM11MLFA vs FASMR64LQFPT
  • FASM11MLFA vs FASMR64LQFPQ
  • FASM11MLFA vs FASMR64LQFPKD
  • FASM11MLFA vs FASMR64LQFPKC
  • FASM11MLFA vs FASMR64LQFPKB
  • FASM11MLFA vs FASMR64LQFPEA
  • FASM11MLFA vs FASMR64LQFPD
  • FASM11MLFA vs FASMR64EBGI
  • FASM11MLFA vs FASMR64BGJ
  • FASM11MLFA vs FASMR56TCK
  • FASM11MLFA vs FASMR56QNA
  • FASM11MLFA vs FASMR56LQFN
  • FASM11MLFA vs FASMR48TX
  • FASM11MLFA vs FASMR48TQFPR
  • FASM11MLFA vs FASMR48QFPT
  • FASM11MLFA vs FASMR48QFNCA
  • FASM11MLFA vs FASMR48LQFPG
  • FASM11MLFA vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class