☰
FASM16QFN
FASM16QFN
Active
Description:  Socket Module, 16 Pin QFN; B=5x5
Manufacturer:  BPM Microsystems
Datasheet:   FASM16QFN Datasheet
History Price: $1199.97
In Stock: 9920
FASM16QFN Specification
Specification
Part No
FASM16QFN
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
FASM16QFN PDF Datasheet
FASM16QFN Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM16QFN Compare Parts
  • FASM16QFN vs FASMR80PQFL
  • FASM16QFN vs FASMR80LQFZ
  • FASM16QFN vs FASMR80LQFR
  • FASM16QFN vs FASMR64TQFP
  • FASM16QFN vs FASMR64QPT
  • FASM16QFN vs FASMR64QJ
  • FASM16QFN vs FASMR64QFPX
  • FASM16QFN vs FASMR64QFPM
  • FASM16QFN vs FASMR64QFPH
  • FASM16QFN vs FASMR64QFPE
  • FASM16QFN vs FASMR64QFPB
  • FASM16QFN vs FASMR64QFNZA
  • FASM16QFN vs FASMR64QFNLB
  • FASM16QFN vs FASMR64QFNJ
  • FASM16QFN vs FASMR64QFNG
  • FASM16QFN vs FASMR64QAL
  • FASM16QFN vs FASMR64QAJA
  • FASM16QFN vs FASMR64PQRD
  • FASM16QFN vs FASMR64PQN
  • FASM16QFN vs FASMR64MLFE
  • FASM16QFN vs FASMR64LQG
  • FASM16QFN vs FASMR64LQFPZA
  • FASM16QFN vs FASMR64LQFPT
  • FASM16QFN vs FASMR64LQFPQ
  • FASM16QFN vs FASMR64LQFPKD
  • FASM16QFN vs FASMR64LQFPKC
  • FASM16QFN vs FASMR64LQFPKB
  • FASM16QFN vs FASMR64LQFPEA
  • FASM16QFN vs FASMR64LQFPD
  • FASM16QFN vs FASMR64EBGI
  • FASM16QFN vs FASMR64BGJ
  • FASM16QFN vs FASMR56TCK
  • FASM16QFN vs FASMR56QNA
  • FASM16QFN vs FASMR56LQFN
  • FASM16QFN vs FASMR48TX
  • FASM16QFN vs FASMR48TQFPR
  • FASM16QFN vs FASMR48QFPT
  • FASM16QFN vs FASMR48QFNCA
  • FASM16QFN vs FASMR48LQFPG
  • FASM16QFN vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class