☰
FASM20MLFC
FASM20MLFC
Active
Description:  Socket Module, 20 Pin MLF; B=5x5
Manufacturer:  BPM Microsystems
Datasheet:   FASM20MLFC Datasheet
History Price: $1319.97
In Stock: 5640
FASM20MLFC Specification
Specification
Part No
FASM20MLFC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FASM20MLFC PDF Datasheet
FASM20MLFC Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM20MLFC Compare Parts
  • FASM20MLFC vs FASMR80PQFL
  • FASM20MLFC vs FASMR80LQFZ
  • FASM20MLFC vs FASMR80LQFR
  • FASM20MLFC vs FASMR64TQFP
  • FASM20MLFC vs FASMR64QPT
  • FASM20MLFC vs FASMR64QJ
  • FASM20MLFC vs FASMR64QFPX
  • FASM20MLFC vs FASMR64QFPM
  • FASM20MLFC vs FASMR64QFPH
  • FASM20MLFC vs FASMR64QFPE
  • FASM20MLFC vs FASMR64QFPB
  • FASM20MLFC vs FASMR64QFNZA
  • FASM20MLFC vs FASMR64QFNLB
  • FASM20MLFC vs FASMR64QFNJ
  • FASM20MLFC vs FASMR64QFNG
  • FASM20MLFC vs FASMR64QAL
  • FASM20MLFC vs FASMR64QAJA
  • FASM20MLFC vs FASMR64PQRD
  • FASM20MLFC vs FASMR64PQN
  • FASM20MLFC vs FASMR64MLFE
  • FASM20MLFC vs FASMR64LQG
  • FASM20MLFC vs FASMR64LQFPZA
  • FASM20MLFC vs FASMR64LQFPT
  • FASM20MLFC vs FASMR64LQFPQ
  • FASM20MLFC vs FASMR64LQFPKD
  • FASM20MLFC vs FASMR64LQFPKC
  • FASM20MLFC vs FASMR64LQFPKB
  • FASM20MLFC vs FASMR64LQFPEA
  • FASM20MLFC vs FASMR64LQFPD
  • FASM20MLFC vs FASMR64EBGI
  • FASM20MLFC vs FASMR64BGJ
  • FASM20MLFC vs FASMR56TCK
  • FASM20MLFC vs FASMR56QNA
  • FASM20MLFC vs FASMR56LQFN
  • FASM20MLFC vs FASMR48TX
  • FASM20MLFC vs FASMR48TQFPR
  • FASM20MLFC vs FASMR48QFPT
  • FASM20MLFC vs FASMR48QFNCA
  • FASM20MLFC vs FASMR48LQFPG
  • FASM20MLFC vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class