☰
FASM24QFNE
FASM24QFNE
Active
Description:  Socket Module, 24 Pin QFN; B=4x4
Manufacturer:  BPM Microsystems
Datasheet:   FASM24QFNE Datasheet
History Price: $1249.97
In Stock: 42960
FASM24QFNE Specification
Specification
Part No
FASM24QFNE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
FASM24QFNE PDF Datasheet
FASM24QFNE Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM24QFNE Compare Parts
  • FASM24QFNE vs FASMR80PQFL
  • FASM24QFNE vs FASMR80LQFZ
  • FASM24QFNE vs FASMR80LQFR
  • FASM24QFNE vs FASMR64TQFP
  • FASM24QFNE vs FASMR64QPT
  • FASM24QFNE vs FASMR64QJ
  • FASM24QFNE vs FASMR64QFPX
  • FASM24QFNE vs FASMR64QFPM
  • FASM24QFNE vs FASMR64QFPH
  • FASM24QFNE vs FASMR64QFPE
  • FASM24QFNE vs FASMR64QFPB
  • FASM24QFNE vs FASMR64QFNZA
  • FASM24QFNE vs FASMR64QFNLB
  • FASM24QFNE vs FASMR64QFNJ
  • FASM24QFNE vs FASMR64QFNG
  • FASM24QFNE vs FASMR64QAL
  • FASM24QFNE vs FASMR64QAJA
  • FASM24QFNE vs FASMR64PQRD
  • FASM24QFNE vs FASMR64PQN
  • FASM24QFNE vs FASMR64MLFE
  • FASM24QFNE vs FASMR64LQG
  • FASM24QFNE vs FASMR64LQFPZA
  • FASM24QFNE vs FASMR64LQFPT
  • FASM24QFNE vs FASMR64LQFPQ
  • FASM24QFNE vs FASMR64LQFPKD
  • FASM24QFNE vs FASMR64LQFPKC
  • FASM24QFNE vs FASMR64LQFPKB
  • FASM24QFNE vs FASMR64LQFPEA
  • FASM24QFNE vs FASMR64LQFPD
  • FASM24QFNE vs FASMR64EBGI
  • FASM24QFNE vs FASMR64BGJ
  • FASM24QFNE vs FASMR56TCK
  • FASM24QFNE vs FASMR56QNA
  • FASM24QFNE vs FASMR56LQFN
  • FASM24QFNE vs FASMR48TX
  • FASM24QFNE vs FASMR48TQFPR
  • FASM24QFNE vs FASMR48QFPT
  • FASM24QFNE vs FASMR48QFNCA
  • FASM24QFNE vs FASMR48LQFPG
  • FASM24QFNE vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class