☰
FASM256BGJ
FASM256BGJ
Active
Description:  Socket Module, 256 Pin BGA; B=17
Manufacturer:  BPM Microsystems
Datasheet:   FASM256BGJ Datasheet
History Price: $1709.97
In Stock: 8560
FASM256BGJ Specification
Specification
Part No
FASM256BGJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FASM256BGJ PDF Datasheet
FASM256BGJ Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM256BGJ Compare Parts
  • FASM256BGJ vs FASMR80PQFL
  • FASM256BGJ vs FASMR80LQFZ
  • FASM256BGJ vs FASMR80LQFR
  • FASM256BGJ vs FASMR64TQFP
  • FASM256BGJ vs FASMR64QPT
  • FASM256BGJ vs FASMR64QJ
  • FASM256BGJ vs FASMR64QFPX
  • FASM256BGJ vs FASMR64QFPM
  • FASM256BGJ vs FASMR64QFPH
  • FASM256BGJ vs FASMR64QFPE
  • FASM256BGJ vs FASMR64QFPB
  • FASM256BGJ vs FASMR64QFNZA
  • FASM256BGJ vs FASMR64QFNLB
  • FASM256BGJ vs FASMR64QFNJ
  • FASM256BGJ vs FASMR64QFNG
  • FASM256BGJ vs FASMR64QAL
  • FASM256BGJ vs FASMR64QAJA
  • FASM256BGJ vs FASMR64PQRD
  • FASM256BGJ vs FASMR64PQN
  • FASM256BGJ vs FASMR64MLFE
  • FASM256BGJ vs FASMR64LQG
  • FASM256BGJ vs FASMR64LQFPZA
  • FASM256BGJ vs FASMR64LQFPT
  • FASM256BGJ vs FASMR64LQFPQ
  • FASM256BGJ vs FASMR64LQFPKD
  • FASM256BGJ vs FASMR64LQFPKC
  • FASM256BGJ vs FASMR64LQFPKB
  • FASM256BGJ vs FASMR64LQFPEA
  • FASM256BGJ vs FASMR64LQFPD
  • FASM256BGJ vs FASMR64EBGI
  • FASM256BGJ vs FASMR64BGJ
  • FASM256BGJ vs FASMR56TCK
  • FASM256BGJ vs FASMR56QNA
  • FASM256BGJ vs FASMR56LQFN
  • FASM256BGJ vs FASMR48TX
  • FASM256BGJ vs FASMR48TQFPR
  • FASM256BGJ vs FASMR48QFPT
  • FASM256BGJ vs FASMR48QFNCA
  • FASM256BGJ vs FASMR48LQFPG
  • FASM256BGJ vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class