☰
FASM28MLFJ
FASM28MLFJ
Active
Description:  Socket Module, 28 Pin MLF; B=5x5
Manufacturer:  BPM Microsystems
Datasheet:   FASM28MLFJ Datasheet
History Price: $1199.97
In Stock: 44800
FASM28MLFJ Specification
Specification
Part No
FASM28MLFJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FASM28MLFJ PDF Datasheet
FASM28MLFJ Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM28MLFJ Compare Parts
  • FASM28MLFJ vs FASMR80PQFL
  • FASM28MLFJ vs FASMR80LQFZ
  • FASM28MLFJ vs FASMR80LQFR
  • FASM28MLFJ vs FASMR64TQFP
  • FASM28MLFJ vs FASMR64QPT
  • FASM28MLFJ vs FASMR64QJ
  • FASM28MLFJ vs FASMR64QFPX
  • FASM28MLFJ vs FASMR64QFPM
  • FASM28MLFJ vs FASMR64QFPH
  • FASM28MLFJ vs FASMR64QFPE
  • FASM28MLFJ vs FASMR64QFPB
  • FASM28MLFJ vs FASMR64QFNZA
  • FASM28MLFJ vs FASMR64QFNLB
  • FASM28MLFJ vs FASMR64QFNJ
  • FASM28MLFJ vs FASMR64QFNG
  • FASM28MLFJ vs FASMR64QAL
  • FASM28MLFJ vs FASMR64QAJA
  • FASM28MLFJ vs FASMR64PQRD
  • FASM28MLFJ vs FASMR64PQN
  • FASM28MLFJ vs FASMR64MLFE
  • FASM28MLFJ vs FASMR64LQG
  • FASM28MLFJ vs FASMR64LQFPZA
  • FASM28MLFJ vs FASMR64LQFPT
  • FASM28MLFJ vs FASMR64LQFPQ
  • FASM28MLFJ vs FASMR64LQFPKD
  • FASM28MLFJ vs FASMR64LQFPKC
  • FASM28MLFJ vs FASMR64LQFPKB
  • FASM28MLFJ vs FASMR64LQFPEA
  • FASM28MLFJ vs FASMR64LQFPD
  • FASM28MLFJ vs FASMR64EBGI
  • FASM28MLFJ vs FASMR64BGJ
  • FASM28MLFJ vs FASMR56TCK
  • FASM28MLFJ vs FASMR56QNA
  • FASM28MLFJ vs FASMR56LQFN
  • FASM28MLFJ vs FASMR48TX
  • FASM28MLFJ vs FASMR48TQFPR
  • FASM28MLFJ vs FASMR48QFPT
  • FASM28MLFJ vs FASMR48QFNCA
  • FASM28MLFJ vs FASMR48LQFPG
  • FASM28MLFJ vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class