☰
FASM32PA
FASM32PA
Active
Description:  Socket Module, 32 Pin PLCC; B=14
Manufacturer:  BPM Microsystems
Datasheet:   FASM32PA Datasheet
History Price: $1199.97
In Stock: 40
FASM32PA Specification
Specification
Part No
FASM32PA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - PLCC
For Use With/Related Products
BPM Programmers
FASM32PA PDF Datasheet
FASM32PA Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM32PA Compare Parts
  • FASM32PA vs FASMR80PQFL
  • FASM32PA vs FASMR80LQFZ
  • FASM32PA vs FASMR80LQFR
  • FASM32PA vs FASMR64TQFP
  • FASM32PA vs FASMR64QPT
  • FASM32PA vs FASMR64QJ
  • FASM32PA vs FASMR64QFPX
  • FASM32PA vs FASMR64QFPM
  • FASM32PA vs FASMR64QFPH
  • FASM32PA vs FASMR64QFPE
  • FASM32PA vs FASMR64QFPB
  • FASM32PA vs FASMR64QFNZA
  • FASM32PA vs FASMR64QFNLB
  • FASM32PA vs FASMR64QFNJ
  • FASM32PA vs FASMR64QFNG
  • FASM32PA vs FASMR64QAL
  • FASM32PA vs FASMR64QAJA
  • FASM32PA vs FASMR64PQRD
  • FASM32PA vs FASMR64PQN
  • FASM32PA vs FASMR64MLFE
  • FASM32PA vs FASMR64LQG
  • FASM32PA vs FASMR64LQFPZA
  • FASM32PA vs FASMR64LQFPT
  • FASM32PA vs FASMR64LQFPQ
  • FASM32PA vs FASMR64LQFPKD
  • FASM32PA vs FASMR64LQFPKC
  • FASM32PA vs FASMR64LQFPKB
  • FASM32PA vs FASMR64LQFPEA
  • FASM32PA vs FASMR64LQFPD
  • FASM32PA vs FASMR64EBGI
  • FASM32PA vs FASMR64BGJ
  • FASM32PA vs FASMR56TCK
  • FASM32PA vs FASMR56QNA
  • FASM32PA vs FASMR56LQFN
  • FASM32PA vs FASMR48TX
  • FASM32PA vs FASMR48TQFPR
  • FASM32PA vs FASMR48QFPT
  • FASM32PA vs FASMR48QFNCA
  • FASM32PA vs FASMR48LQFPG
  • FASM32PA vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class