☰
FASM44BGB
FASM44BGB
Active
Description:  Socket Module, 44 Pin BGA; B=12x
Manufacturer:  BPM Microsystems
Datasheet:   FASM44BGB Datasheet
History Price: $1359.97
In Stock: 9680
FASM44BGB Specification
Specification
Part No
FASM44BGB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FASM44BGB PDF Datasheet
FASM44BGB Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM44BGB Compare Parts
  • FASM44BGB vs FASMR80PQFL
  • FASM44BGB vs FASMR80LQFZ
  • FASM44BGB vs FASMR80LQFR
  • FASM44BGB vs FASMR64TQFP
  • FASM44BGB vs FASMR64QPT
  • FASM44BGB vs FASMR64QJ
  • FASM44BGB vs FASMR64QFPX
  • FASM44BGB vs FASMR64QFPM
  • FASM44BGB vs FASMR64QFPH
  • FASM44BGB vs FASMR64QFPE
  • FASM44BGB vs FASMR64QFPB
  • FASM44BGB vs FASMR64QFNZA
  • FASM44BGB vs FASMR64QFNLB
  • FASM44BGB vs FASMR64QFNJ
  • FASM44BGB vs FASMR64QFNG
  • FASM44BGB vs FASMR64QAL
  • FASM44BGB vs FASMR64QAJA
  • FASM44BGB vs FASMR64PQRD
  • FASM44BGB vs FASMR64PQN
  • FASM44BGB vs FASMR64MLFE
  • FASM44BGB vs FASMR64LQG
  • FASM44BGB vs FASMR64LQFPZA
  • FASM44BGB vs FASMR64LQFPT
  • FASM44BGB vs FASMR64LQFPQ
  • FASM44BGB vs FASMR64LQFPKD
  • FASM44BGB vs FASMR64LQFPKC
  • FASM44BGB vs FASMR64LQFPKB
  • FASM44BGB vs FASMR64LQFPEA
  • FASM44BGB vs FASMR64LQFPD
  • FASM44BGB vs FASMR64EBGI
  • FASM44BGB vs FASMR64BGJ
  • FASM44BGB vs FASMR56TCK
  • FASM44BGB vs FASMR56QNA
  • FASM44BGB vs FASMR56LQFN
  • FASM44BGB vs FASMR48TX
  • FASM44BGB vs FASMR48TQFPR
  • FASM44BGB vs FASMR48QFPT
  • FASM44BGB vs FASMR48QFNCA
  • FASM44BGB vs FASMR48LQFPG
  • FASM44BGB vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class