☰
FASM48TQ
FASM48TQ
Active
Description:  Socket Module, 48 Pin TQFP; B=7x
Manufacturer:  BPM Microsystems
Datasheet:   FASM48TQ Datasheet
History Price: $1199.97
In Stock: 5320
FASM48TQ Specification
Specification
Part No
FASM48TQ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TQFP
For Use With/Related Products
BPM Programmers
FASM48TQ PDF Datasheet
FASM48TQ Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM48TQ Compare Parts
  • FASM48TQ vs FASMR80PQFL
  • FASM48TQ vs FASMR80LQFZ
  • FASM48TQ vs FASMR80LQFR
  • FASM48TQ vs FASMR64TQFP
  • FASM48TQ vs FASMR64QPT
  • FASM48TQ vs FASMR64QJ
  • FASM48TQ vs FASMR64QFPX
  • FASM48TQ vs FASMR64QFPM
  • FASM48TQ vs FASMR64QFPH
  • FASM48TQ vs FASMR64QFPE
  • FASM48TQ vs FASMR64QFPB
  • FASM48TQ vs FASMR64QFNZA
  • FASM48TQ vs FASMR64QFNLB
  • FASM48TQ vs FASMR64QFNJ
  • FASM48TQ vs FASMR64QFNG
  • FASM48TQ vs FASMR64QAL
  • FASM48TQ vs FASMR64QAJA
  • FASM48TQ vs FASMR64PQRD
  • FASM48TQ vs FASMR64PQN
  • FASM48TQ vs FASMR64MLFE
  • FASM48TQ vs FASMR64LQG
  • FASM48TQ vs FASMR64LQFPZA
  • FASM48TQ vs FASMR64LQFPT
  • FASM48TQ vs FASMR64LQFPQ
  • FASM48TQ vs FASMR64LQFPKD
  • FASM48TQ vs FASMR64LQFPKC
  • FASM48TQ vs FASMR64LQFPKB
  • FASM48TQ vs FASMR64LQFPEA
  • FASM48TQ vs FASMR64LQFPD
  • FASM48TQ vs FASMR64EBGI
  • FASM48TQ vs FASMR64BGJ
  • FASM48TQ vs FASMR56TCK
  • FASM48TQ vs FASMR56QNA
  • FASM48TQ vs FASMR56LQFN
  • FASM48TQ vs FASMR48TX
  • FASM48TQ vs FASMR48TQFPR
  • FASM48TQ vs FASMR48QFPT
  • FASM48TQ vs FASMR48QFNCA
  • FASM48TQ vs FASMR48LQFPG
  • FASM48TQ vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class