☰
FASM672BGC
FASM672BGC
Active
Description:  Socket Module, 672 Pin BGA; B=27
Manufacturer:  BPM Microsystems
Datasheet:   FASM672BGC Datasheet
History Price: $2079.97
In Stock: 5480
FASM672BGC Specification
Specification
Part No
FASM672BGC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FASM672BGC PDF Datasheet
FASM672BGC Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM672BGC Compare Parts
  • FASM672BGC vs FASMR80PQFL
  • FASM672BGC vs FASMR80LQFZ
  • FASM672BGC vs FASMR80LQFR
  • FASM672BGC vs FASMR64TQFP
  • FASM672BGC vs FASMR64QPT
  • FASM672BGC vs FASMR64QJ
  • FASM672BGC vs FASMR64QFPX
  • FASM672BGC vs FASMR64QFPM
  • FASM672BGC vs FASMR64QFPH
  • FASM672BGC vs FASMR64QFPE
  • FASM672BGC vs FASMR64QFPB
  • FASM672BGC vs FASMR64QFNZA
  • FASM672BGC vs FASMR64QFNLB
  • FASM672BGC vs FASMR64QFNJ
  • FASM672BGC vs FASMR64QFNG
  • FASM672BGC vs FASMR64QAL
  • FASM672BGC vs FASMR64QAJA
  • FASM672BGC vs FASMR64PQRD
  • FASM672BGC vs FASMR64PQN
  • FASM672BGC vs FASMR64MLFE
  • FASM672BGC vs FASMR64LQG
  • FASM672BGC vs FASMR64LQFPZA
  • FASM672BGC vs FASMR64LQFPT
  • FASM672BGC vs FASMR64LQFPQ
  • FASM672BGC vs FASMR64LQFPKD
  • FASM672BGC vs FASMR64LQFPKC
  • FASM672BGC vs FASMR64LQFPKB
  • FASM672BGC vs FASMR64LQFPEA
  • FASM672BGC vs FASMR64LQFPD
  • FASM672BGC vs FASMR64EBGI
  • FASM672BGC vs FASMR64BGJ
  • FASM672BGC vs FASMR56TCK
  • FASM672BGC vs FASMR56QNA
  • FASM672BGC vs FASMR56LQFN
  • FASM672BGC vs FASMR48TX
  • FASM672BGC vs FASMR48TQFPR
  • FASM672BGC vs FASMR48QFPT
  • FASM672BGC vs FASMR48QFNCA
  • FASM672BGC vs FASMR48LQFPG
  • FASM672BGC vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class