☰
FASMH84BGJ
FASMH84BGJ
Active
Description:  Socket Module, 84 Pin BGA; B=11.
Manufacturer:  BPM Microsystems
Datasheet:   FASMH84BGJ Datasheet
History Price: $1554.97
In Stock: 33920
FASMH84BGJ Specification
Specification
Part No
FASMH84BGJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FASMH84BGJ PDF Datasheet
FASMH84BGJ Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASMH84BGJ Compare Parts
  • FASMH84BGJ vs FASMR80PQFL
  • FASMH84BGJ vs FASMR80LQFZ
  • FASMH84BGJ vs FASMR80LQFR
  • FASMH84BGJ vs FASMR64TQFP
  • FASMH84BGJ vs FASMR64QPT
  • FASMH84BGJ vs FASMR64QJ
  • FASMH84BGJ vs FASMR64QFPX
  • FASMH84BGJ vs FASMR64QFPM
  • FASMH84BGJ vs FASMR64QFPH
  • FASMH84BGJ vs FASMR64QFPE
  • FASMH84BGJ vs FASMR64QFPB
  • FASMH84BGJ vs FASMR64QFNZA
  • FASMH84BGJ vs FASMR64QFNLB
  • FASMH84BGJ vs FASMR64QFNJ
  • FASMH84BGJ vs FASMR64QFNG
  • FASMH84BGJ vs FASMR64QAL
  • FASMH84BGJ vs FASMR64QAJA
  • FASMH84BGJ vs FASMR64PQRD
  • FASMH84BGJ vs FASMR64PQN
  • FASMH84BGJ vs FASMR64MLFE
  • FASMH84BGJ vs FASMR64LQG
  • FASMH84BGJ vs FASMR64LQFPZA
  • FASMH84BGJ vs FASMR64LQFPT
  • FASMH84BGJ vs FASMR64LQFPQ
  • FASMH84BGJ vs FASMR64LQFPKD
  • FASMH84BGJ vs FASMR64LQFPKC
  • FASMH84BGJ vs FASMR64LQFPKB
  • FASMH84BGJ vs FASMR64LQFPEA
  • FASMH84BGJ vs FASMR64LQFPD
  • FASMH84BGJ vs FASMR64EBGI
  • FASMH84BGJ vs FASMR64BGJ
  • FASMH84BGJ vs FASMR56TCK
  • FASMH84BGJ vs FASMR56QNA
  • FASMH84BGJ vs FASMR56LQFN
  • FASMH84BGJ vs FASMR48TX
  • FASMH84BGJ vs FASMR48TQFPR
  • FASMH84BGJ vs FASMR48QFPT
  • FASMH84BGJ vs FASMR48QFNCA
  • FASMH84BGJ vs FASMR48LQFPG
  • FASMH84BGJ vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class