☰
FASMPAR256FGL
FASMPAR256FGL
Active
Description:  Socket Module, 256 Pin BGA; B=17
Manufacturer:  BPM Microsystems
History Price: $1699.97
In Stock: 24080
FASMPAR256FGL Specification
Specification
Part No
FASMPAR256FGL
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FASMPAR256FGL PDF Datasheet
FASMPAR256FGL Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASMPAR256FGL Compare Parts
  • FASMPAR256FGL vs FASMR80PQFL
  • FASMPAR256FGL vs FASMR80LQFZ
  • FASMPAR256FGL vs FASMR80LQFR
  • FASMPAR256FGL vs FASMR64TQFP
  • FASMPAR256FGL vs FASMR64QPT
  • FASMPAR256FGL vs FASMR64QJ
  • FASMPAR256FGL vs FASMR64QFPX
  • FASMPAR256FGL vs FASMR64QFPM
  • FASMPAR256FGL vs FASMR64QFPH
  • FASMPAR256FGL vs FASMR64QFPE
  • FASMPAR256FGL vs FASMR64QFPB
  • FASMPAR256FGL vs FASMR64QFNZA
  • FASMPAR256FGL vs FASMR64QFNLB
  • FASMPAR256FGL vs FASMR64QFNJ
  • FASMPAR256FGL vs FASMR64QFNG
  • FASMPAR256FGL vs FASMR64QAL
  • FASMPAR256FGL vs FASMR64QAJA
  • FASMPAR256FGL vs FASMR64PQRD
  • FASMPAR256FGL vs FASMR64PQN
  • FASMPAR256FGL vs FASMR64MLFE
  • FASMPAR256FGL vs FASMR64LQG
  • FASMPAR256FGL vs FASMR64LQFPZA
  • FASMPAR256FGL vs FASMR64LQFPT
  • FASMPAR256FGL vs FASMR64LQFPQ
  • FASMPAR256FGL vs FASMR64LQFPKD
  • FASMPAR256FGL vs FASMR64LQFPKC
  • FASMPAR256FGL vs FASMR64LQFPKB
  • FASMPAR256FGL vs FASMR64LQFPEA
  • FASMPAR256FGL vs FASMR64LQFPD
  • FASMPAR256FGL vs FASMR64EBGI
  • FASMPAR256FGL vs FASMR64BGJ
  • FASMPAR256FGL vs FASMR56TCK
  • FASMPAR256FGL vs FASMR56QNA
  • FASMPAR256FGL vs FASMR56LQFN
  • FASMPAR256FGL vs FASMR48TX
  • FASMPAR256FGL vs FASMR48TQFPR
  • FASMPAR256FGL vs FASMR48QFPT
  • FASMPAR256FGL vs FASMR48QFNCA
  • FASMPAR256FGL vs FASMR48LQFPG
  • FASMPAR256FGL vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class