☰
FASMR32PB
FASMR32PB
Active
Description:  Socket Module, 32 Pin PLCC; B=14
Manufacturer:  BPM Microsystems
Datasheet:   FASMR32PB Datasheet
History Price: $1269.97
In Stock: 30900
FASMR32PB Specification
Specification
Part No
FASMR32PB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - PLCC
For Use With/Related Products
BPM Programmers
FASMR32PB PDF Datasheet
FASMR32PB Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASMR32PB Compare Parts
  • FASMR32PB vs FASMR80PQFL
  • FASMR32PB vs FASMR80LQFZ
  • FASMR32PB vs FASMR80LQFR
  • FASMR32PB vs FASMR64TQFP
  • FASMR32PB vs FASMR64QPT
  • FASMR32PB vs FASMR64QJ
  • FASMR32PB vs FASMR64QFPX
  • FASMR32PB vs FASMR64QFPM
  • FASMR32PB vs FASMR64QFPH
  • FASMR32PB vs FASMR64QFPE
  • FASMR32PB vs FASMR64QFPB
  • FASMR32PB vs FASMR64QFNZA
  • FASMR32PB vs FASMR64QFNLB
  • FASMR32PB vs FASMR64QFNJ
  • FASMR32PB vs FASMR64QFNG
  • FASMR32PB vs FASMR64QAL
  • FASMR32PB vs FASMR64QAJA
  • FASMR32PB vs FASMR64PQRD
  • FASMR32PB vs FASMR64PQN
  • FASMR32PB vs FASMR64MLFE
  • FASMR32PB vs FASMR64LQG
  • FASMR32PB vs FASMR64LQFPZA
  • FASMR32PB vs FASMR64LQFPT
  • FASMR32PB vs FASMR64LQFPQ
  • FASMR32PB vs FASMR64LQFPKD
  • FASMR32PB vs FASMR64LQFPKC
  • FASMR32PB vs FASMR64LQFPKB
  • FASMR32PB vs FASMR64LQFPEA
  • FASMR32PB vs FASMR64LQFPD
  • FASMR32PB vs FASMR64EBGI
  • FASMR32PB vs FASMR64BGJ
  • FASMR32PB vs FASMR56TCK
  • FASMR32PB vs FASMR56QNA
  • FASMR32PB vs FASMR56LQFN
  • FASMR32PB vs FASMR48TX
  • FASMR32PB vs FASMR48TQFPR
  • FASMR32PB vs FASMR48QFPT
  • FASMR32PB vs FASMR48QFNCA
  • FASMR32PB vs FASMR48LQFPG
  • FASMR32PB vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class