☰
FASMRH48FBE
FASMRH48FBE
Active
Description:  Socket Module, 48 Pin BGA; B=10x
Manufacturer:  BPM Microsystems
Datasheet:   FASMRH48FBE Datasheet
History Price: $1734.97
In Stock: 9760
FASMRH48FBE Specification
Specification
Part No
FASMRH48FBE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FASMRH48FBE PDF Datasheet
FASMRH48FBE Related Parts
FASM08BGA
FASM08BGA
BPM Microsystems
SOCKET MODULE, 08 PIN BGA; B=1.5
FASM08SB
FASM08SB
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.3
FASM08SHL
FASM08SHL
BPM Microsystems
SOCKET MODULE, 08 PIN SOIC; B=5.
FASM08SJ
FASM08SJ
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SJA
FASM08SJA
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=3.9
FASM08SR
FASM08SR
BPM Microsystems
SOCKET MODULE, 8 PIN SOIC; B=5.0
FASM08WSON
FASM08WSON
BPM Microsystems
Socket Module, 8 Pin WSON; B=8x6
FASM100BGD
FASM100BGD
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=6X
FASM100BGF
FASM100BGF
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=10
FASM100BGN
FASM100BGN
BPM Microsystems
SOCKET MODULE, 100 PIN BGA; B=8X
FASM100LQFC
FASM100LQFC
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASM100LQFV
FASM100LQFV
BPM Microsystems
SOCKET MODULE, 100 PIN QFP; B=14
FASMRH48FBE Compare Parts
  • FASMRH48FBE vs FASMR80PQFL
  • FASMRH48FBE vs FASMR80LQFZ
  • FASMRH48FBE vs FASMR80LQFR
  • FASMRH48FBE vs FASMR64TQFP
  • FASMRH48FBE vs FASMR64QPT
  • FASMRH48FBE vs FASMR64QJ
  • FASMRH48FBE vs FASMR64QFPX
  • FASMRH48FBE vs FASMR64QFPM
  • FASMRH48FBE vs FASMR64QFPH
  • FASMRH48FBE vs FASMR64QFPE
  • FASMRH48FBE vs FASMR64QFPB
  • FASMRH48FBE vs FASMR64QFNZA
  • FASMRH48FBE vs FASMR64QFNLB
  • FASMRH48FBE vs FASMR64QFNJ
  • FASMRH48FBE vs FASMR64QFNG
  • FASMRH48FBE vs FASMR64QAL
  • FASMRH48FBE vs FASMR64QAJA
  • FASMRH48FBE vs FASMR64PQRD
  • FASMRH48FBE vs FASMR64PQN
  • FASMRH48FBE vs FASMR64MLFE
  • FASMRH48FBE vs FASMR64LQG
  • FASMRH48FBE vs FASMR64LQFPZA
  • FASMRH48FBE vs FASMR64LQFPT
  • FASMRH48FBE vs FASMR64LQFPQ
  • FASMRH48FBE vs FASMR64LQFPKD
  • FASMRH48FBE vs FASMR64LQFPKC
  • FASMRH48FBE vs FASMR64LQFPKB
  • FASMRH48FBE vs FASMR64LQFPEA
  • FASMRH48FBE vs FASMR64LQFPD
  • FASMRH48FBE vs FASMR64EBGI
  • FASMRH48FBE vs FASMR64BGJ
  • FASMRH48FBE vs FASMR56TCK
  • FASMRH48FBE vs FASMR56QNA
  • FASMRH48FBE vs FASMR56LQFN
  • FASMRH48FBE vs FASMR48TX
  • FASMRH48FBE vs FASMR48TQFPR
  • FASMRH48FBE vs FASMR48QFPT
  • FASMRH48FBE vs FASMR48QFNCA
  • FASMRH48FBE vs FASMR48LQFPG
  • FASMRH48FBE vs FASMR48LQFPE
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class