Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FX4ASML52QFNT
FX4ASML52QFNT
Active
Programming Adapters, Sockets
Description:
Socket Module, 52 Pin QFN, B=5X8
Manufacturer:
BPM Microsystems
Datasheet:
FX4ASML52QFNT Datasheet
History Price: $3426.01
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FX4ASML52QFNT Specification
Specification
Part No
FX4ASML52QFNT
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
FX4ASML52QFNT PDF Datasheet
FX4ASML52QFNT Datasheet
Click and Download: FX4ASML52QFNT Datasheet
FX4ASML52QFNT Related Parts
FX4ASM105BGB
BPM Microsystems
FX4ASM105BGB Socket Card for BPM
FX4ASM107BGA
BPM Microsystems
FX4ASM107BGA Socket Card for BPM
FX4ASM115BGB
BPM Microsystems
FX4ASM115BGB Socket Card for BPM
FX4ASM115BGC
BPM Microsystems
FX4ASM115BGC Socket Card for BPM
FX4ASM48BGF
BPM Microsystems
FX4ASM48BGF Socket Card for BPM
FX4ASM52T
BPM Microsystems
FX4ASM52T Socket Card for BPM Pr
FX4ASM54TS
BPM Microsystems
FX4ASM54TS Socket Card for BPM P
FX4ASM64LBGA
BPM Microsystems
SOCKET MODULE 64 PIN BGA
FX4ASM64MLFM
BPM Microsystems
FX4ASM64MLFM Socket Card for BPM
FX4ASM67BGA
BPM Microsystems
FX4ASM67BGA Socket Card for BPM
FX4ASM67BGB
BPM Microsystems
FX4ASM67BGB Socket Card for BPM
FX4ASM68QFNC
BPM Microsystems
FX4ASM68QFNC Socket Card for BPM
FX4ASML52QFNT Compare Parts
FX4ASML52QFNT vs FX4SMR100LQFPB
FX4ASML52QFNT vs FX4SMC113BGC
FX4ASML52QFNT vs FX4SM56VFI
FX4ASML52QFNT vs FX4SM48BGF
FX4ASML52QFNT vs FX4SM100TQSA
FX4ASML52QFNT vs FX4SM100TFBGA
FX4ASML52QFNT vs FX4SM100QFPD
FX4ASML52QFNT vs FX4SM08BGA
FX4ASML52QFNT vs FX4ASMR80PQFB
FX4ASML52QFNT vs FX4ASMR80LQFT
FX4ASML52QFNT vs FX4ASMR80LQFPH
FX4ASML52QFNT vs FX4ASMR72QFNB
FX4ASML52QFNT vs FX4ASMR64TQFP
FX4ASML52QFNT vs FX4ASMR64TQFH
FX4ASML52QFNT vs FX4ASMR64QFNX
FX4ASML52QFNT vs FX4ASMR64QFNP
FX4ASML52QFNT vs FX4ASMR64QFNLB
FX4ASML52QFNT vs FX4ASMR64QFNL
FX4ASML52QFNT vs FX4ASMR64QFNJ
FX4ASML52QFNT vs FX4ASMR64QFNG
FX4ASML52QFNT vs FX4ASMR64QFNE
FX4ASML52QFNT vs FX4ASMR64QAP
FX4ASML52QFNT vs FX4ASMR64QAL
FX4ASML52QFNT vs FX4ASMR64LQFZG
FX4ASML52QFNT vs FX4ASMR64LQFZE
FX4ASML52QFNT vs FX4ASMR64LQFZA
FX4ASML52QFNT vs FX4ASMR64LQFPZM
FX4ASML52QFNT vs FX4ASMR64LQFPZC
FX4ASML52QFNT vs FX4ASMR64LQFPX
FX4ASML52QFNT vs FX4ASMR64LQFPTA
FX4ASML52QFNT vs FX4ASMR64LQFPKC
FX4ASML52QFNT vs FX4ASMR64LQFPEA
FX4ASML52QFNT vs FX4ASMR56QNA
FX4ASML52QFNT vs FX4ASMR56QFNK
FX4ASML52QFNT vs FX4ASMR56LQFN
FX4ASML52QFNT vs FX4ASMR48TQRB
FX4ASML52QFNT vs FX4ASMR48TQFPZ
FX4ASML52QFNT vs FX4ASMR48TQFPR
FX4ASML52QFNT vs FX4ASMR48QNH
FX4ASML52QFNT vs FX4ASMR48QFPT
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.