☰
FXSMC64FBGE
FXSMC64FBGE
Active
Description:  FXSMC64FBGE Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXSMC64FBGE Datasheet
History Price: $1254.97
In Stock: 25660
FXSMC64FBGE Specification
Specification
Part No
FXSMC64FBGE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSMC64FBGE PDF Datasheet
FXSMC64FBGE Related Parts
FXSM100LQFA
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM149CSP
FXSM149CSP
BPM Microsystems
FXSM149CSP Socket Card for BPM P
FXSMC64FBGE Compare Parts
  • FXSMC64FBGE vs FXSMR80QHN
  • FXSMC64FBGE vs FXSMR80LQFB
  • FXSMC64FBGE vs FXSMR64QJ
  • FXSMC64FBGE vs FXSMR64QFN
  • FXSMC64FBGE vs FXSMR64QAP
  • FXSMC64FBGE vs FXSMR64QAL
  • FXSMC64FBGE vs FXSMR64LQFE
  • FXSMC64FBGE vs FXSMR64EBGF
  • FXSMC64FBGE vs FXSMR64BGJ
  • FXSMC64FBGE vs FXSMR56TCK
  • FXSMC64FBGE vs FXSMR48TX
  • FXSMC64FBGE vs FXSMR48TD
  • FXSMC64FBGE vs FXSMR48LQFM
  • FXSMC64FBGE vs FXSMR48FGA
  • FXSMC64FBGE vs FXSMR48CBGC
  • FXSMC64FBGE vs FXSMR44TQFD
  • FXSMC64FBGE vs FXSMR44TQFA
  • FXSMC64FBGE vs FXSMR44QB
  • FXSMC64FBGE vs FXSMR44MLFE
  • FXSMC64FBGE vs FXSMR42SBC
  • FXSMC64FBGE vs FXSMR40TH
  • FXSMC64FBGE vs FXSMR32PB
  • FXSMC64FBGE vs FXSMR32MLFR
  • FXSMC64FBGE vs FXSMR28TSC
  • FXSMC64FBGE vs FXSMR176BG
  • FXSMC64FBGE vs FXSMR144QMA
  • FXSMC64FBGE vs FXSMR144QHF
  • FXSMC64FBGE vs FXSMR120QD
  • FXSMC64FBGE vs FXSMR100TQFA
  • FXSMC64FBGE vs FXSMR100LQFK
  • FXSMC64FBGE vs FXSMR100LQFH
  • FXSMC64FBGE vs FXSMR100LQFB
  • FXSMC64FBGE vs FXSMR100LQFA
  • FXSMC64FBGE vs FXSMR100CBG
  • FXSMC64FBGE vs FXSMH66BGD
  • FXSMC64FBGE vs FXSMH48FGA
  • FXSMC64FBGE vs FXSMH48BGAD
  • FXSMC64FBGE vs FXSMH137FBGC
  • FXSMC64FBGE vs FXSM88SPA
  • FXSMC64FBGE vs FXSM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!