☰
CLEO35A
CLEO35A
Active
Description:  THE SMART 3.5 RESISTIVE TOUCH T
Manufacturer:  BridgeTek
Datasheet:   CLEO35A Datasheet
History Price: $102.56
In Stock: 10320
CLEO35A Specification
Specification
Part No
CLEO35A
Category
Expansion Boards, Daughter Cards
Manufacturer
BridgeTek
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
CleO
Platform
Display
Type
LCD Touchscreen 3.5"
Function
FT810, FT903
Utilized IC / Part
Board(s)
CLEO35A PDF Datasheet
CLEO35A Related Parts
CLEV6630ARD
CLEV6630ARD
NXP Semiconductors
NFC FRONTEND CLRC663 ARDUINO BRD
CLEO50A
CLEO50A
BridgeTek
MODULE 5 TFT LCD DISPLY BLK BZL
CLEO-CAM1
CLEO-CAM1
BridgeTek
5M PIXELS CLEO CAMERA ACCESSORY
CLEOIO-SHIELD1
CLEOIO-SHIELD1
BridgeTek
MODULE IO EXPANSION CLEO
CLEO-RIO1
CLEO-RIO1
BridgeTek
CLEO REVERSE IO PINS SHIELD
CLEO-SPK1
CLEO-SPK1
BridgeTek
0.5W CLEO SPEAKER ACCESSORY
CLEO35-WIFI1
CLEO35-WIFI1
BridgeTek
WIFI MODULE FOR CLEO35
CLEO35A Compare Parts
  • CLEO35A vs CLEO-SPK1
  • CLEO35A vs CLEO-RIO1
  • CLEO35A vs CLEOIO-SHIELD1
  • CLEO35A vs CLEO-CAM1
  • CLEO35A vs CLEO50A
  • CLEO35A vs CLEO35-WIFI1
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend