☰
FT51A-EVM
FT51A-EVM
Obsolete
Description:  FT51A EVAL BRD
Manufacturer:  BridgeTek
Datasheet:   FT51A-EVM Datasheet
History Price: Obsolete
In Stock: 16720
FT51A-EVM Specification
Specification
Part No
FT51A-EVM
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
BridgeTek
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
FT51A
Mounting Type
Fixed
Contents
Board(s), LCD
FT51A-EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you