☰
MM2040EV
MM2040EV
Active
Description:  RASPBERRY PI PICO MODULE BOARD
Manufacturer:  BridgeTek
Datasheet:   MM2040EV Datasheet
History Price: $36.36
In Stock: 15680
MM2040EV Specification
Specification
Part No
MM2040EV
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
BridgeTek
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
Raspberry Pi Pico
Utilized IC / Part
RP2040
Mounting Type
Fixed
Contents
Board(s)
MM2040EV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend