☰
MM900EV2A
MM900EV2A
Obsolete
Description:  FT90X W/ REAR VGA CAMERA EVAL BD
Manufacturer:  BridgeTek
Datasheet:   MM900EV2A Datasheet
History Price: Obsolete
In Stock: 45040
MM900EV2A Specification
Specification
Part No
MM900EV2A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
BridgeTek
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
FT32
Platform
FT90x with Rear VGA Camera
Utilized IC / Part
FT90X
Mounting Type
Fixed
Contents
Board(s)
MM900EV2A PDF Datasheet
MM900EV2A Related Parts
MM900EV1A
MM900EV1A
BridgeTek
FT90X WITHOUT VGA CAMERA EVAL BD
MM900EV1B
MM900EV1B
BridgeTek
FT90X EVAL BRD
MM900EV3A
MM900EV3A
BridgeTek
FT90X W/ FRONT VGA CAMERA EVAL
MM900EV-LITE
MM900EV-LITE
BridgeTek
FT90X WITH 256KB FLASH EVAL BRD
MM930LITE
MM930LITE
BridgeTek
FT93X WITH 128KB FLASH EVAL BRD
MM932LC
MM932LC
BridgeTek
FT93X EVAL BRD
MM900EV2A Compare Parts
  • MM900EV2A vs MM930LITE
  • MM900EV2A vs MM900EV-LITE
  • MM900EV2A vs MM900EV3A
  • MM900EV2A vs MM900EV1B
  • MM900EV2A vs MM900EV1A
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.