☰
VM810C50A-D
VM810C50A-D
Active
Description:  FT810 MODULE WITH 5" DISPLAY
Manufacturer:  BridgeTek
Datasheet:   VM810C50A-D Datasheet
History Price: $84.52
In Stock: 32400
VM810C50A-D Specification
Specification
Part No
VM810C50A-D
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
BridgeTek
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
-
Utilized IC / Part
FT810
Primary Attributes
5" 800x480 WVGA
Supplied Contents
Board(s)
VM810C50A-D PDF Datasheet
VM810C50A-D Related Parts
VM800C35A-N
VM800C35A-N
BridgeTek
BOARD EVAL FT800 WITHOUT 3.5 LCD
VM800C43A-N
VM800C43A-N
BridgeTek
BOARD EVAL FT800 WITHOUT 4.3 LCD
VM810C50A-N
VM810C50A-N
BridgeTek
FT810 MODULE WITHOUT DISPLAY
VM816C50A-D
VM816C50A-D
BridgeTek
MOD VM816C DISPLAY SPI/QSPI
VM816C50A-N
VM816C50A-N
BridgeTek
MOD VM816C NO DISPLAY SPI/QSPI
VM816CU50A-D
VM816CU50A-D
BridgeTek
VM816C MOD DISPLAY USB
VM816CU50A-N
VM816CU50A-N
BridgeTek
VM816C MOD NO DISPLAY USB
VM880C
VM880C
BridgeTek
CREDIT CARD SIZE VM880C MODULE,
VM810C50A-D Compare Parts
  • VM810C50A-D vs VM816CU50A-D
  • VM810C50A-D vs VM816C50A-N
  • VM810C50A-D vs VM816C50A-D
  • VM810C50A-D vs VM810C50A-N
  • VM810C50A-D vs VM800C43A-N
  • VM810C50A-D vs VM800C35A-N
  • VM810C50A-D vs VM880C
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller