ADNK-6533-TN24
ADNK-6533-TN24
Obsolete
Description:  EVAL BOARD FOR ADNS-6530
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 11600
ADNK-6533-TN24 Specification
Specification
Part No
ADNK-6533-TN24
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Broadcom
Series
LaserStream?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
Optical Mouse
Embedded
-
Utilized IC / Part
ADNS-6530
Primary Attributes
-
Supplied Contents
Board(s)
ADNK-6533-TN24 Related Parts
ADN4605-EVALZ
ADN4605-EVALZ
Analog Devices
BOARD EVAL FOR ADN4605
ADN8833CB-EVALZ
ADN8833CB-EVALZ
Analog Devices
EVAL BOARD 1A TEC ADN8833
ADN8833CP-EVALZ
ADN8833CP-EVALZ
Analog Devices
EVAL BOARD 1A TEC ADN8833
ADN8834CB-EVALZ
ADN8834CB-EVALZ
Analog Devices
EVAL BOARD 1.5A TEC ADN8834
ADN8834CP-EVALZ
ADN8834CP-EVALZ
Analog Devices
EVAL BOARD 1.5A TEC ADN8834
ADN8834MB-EVALZ
ADN8834MB-EVALZ
Analog Devices
TEC PID TUNING MOTHER BOARD
ADN8835CP-EVALZ
ADN8835CP-EVALZ
Analog Devices
EVAL BOARD 3A TEC ADN8835
ADNK-2080
ADNK-2080
Broadcom
EVAL BOARD FOR ADNS-2080
ADNK-3000
ADNK-3000
Broadcom
EVAL BOARD FOR ADNS-3000
ADNK-7630
ADNK-7630
Broadcom
EVAL BOARD FOR ADNS-7630
ADN8831-EVALZ
ADN8831-EVALZ
Analog Devices
BOARD EVAL FOR ADN8831
ADNB-7052-EV
ADNB-7052-EV
Broadcom
EVAL BOARD FOR ADNS-7050
ADNK-6533-TN24 Compare Parts
  • ADNK-6533-TN24 vs ADNK-3000
  • ADNK-6533-TN24 vs ADNK-2080
  • ADNK-6533-TN24 vs ADN8835CP-EVALZ
  • ADNK-6533-TN24 vs ADN8834MB-EVALZ
  • ADNK-6533-TN24 vs ADN8834CP-EVALZ
  • ADNK-6533-TN24 vs ADN8834CB-EVALZ
  • ADNK-6533-TN24 vs ADN8833CP-EVALZ
  • ADNK-6533-TN24 vs ADN8833CB-EVALZ
  • ADNK-6533-TN24 vs ADN4605-EVALZ
  • ADNK-6533-TN24 vs ADNK-7700
  • ADNK-6533-TN24 vs ADNK-7633
  • ADNK-6533-TN24 vs ADNK-7053-ND24
  • ADNK-6533-TN24 vs ADNK-7050
  • ADNK-6533-TN24 vs ADNK-7013-SP11
  • ADNK-6533-TN24 vs ADNK-7010
  • ADNK-6533-TN24 vs ADNK-6530
  • ADNK-6533-TN24 vs ADNK-6093-SP11
  • ADNK-6533-TN24 vs ADNK-6090
  • ADNK-6533-TN24 vs ADNK-6033-ND24
  • ADNK-6533-TN24 vs ADNK-6033-CC24
  • ADNK-6533-TN24 vs ADNK-6030
  • ADNK-6533-TN24 vs ADNK-6013-SP01
  • ADNK-6533-TN24 vs ADNK-6013
  • ADNK-6533-TN24 vs ADNK-6010
  • ADNK-6533-TN24 vs ADNK-6003-SP01
  • ADNK-6533-TN24 vs ADNK-6003
  • ADNK-6533-TN24 vs ADNK-6000
  • ADNK-6533-TN24 vs ADNK-5070
  • ADNK-6533-TN24 vs ADNK-5060
  • ADNK-6533-TN24 vs ADNK-5033-TN24
  • ADNK-6533-TN24 vs ADNK-5033-FS27
  • ADNK-6533-TN24 vs ADNK-5030
  • ADNK-6533-TN24 vs ADNK-5023-SP02
  • ADNK-6533-TN24 vs ADNK-5023-CY02
  • ADNK-6533-TN24 vs ADNK-5020-EN
  • ADNK-6533-TN24 vs ADNK-5020
  • ADNK-6533-TN24 vs ADNK-5003
  • ADNK-6533-TN24 vs ADNK-5000
  • ADNK-6533-TN24 vs ADNK-3550
  • ADNK-6533-TN24 vs ADNK-3533-TN24
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.