☰
HDJD-JD06
HDJD-JD06
Obsolete
Description:  KIT DEV RGB COLOR SENSOR 16-QFN
Manufacturer:  Broadcom
Datasheet:   HDJD-JD06 Datasheet
History Price: Obsolete
In Stock: 30000
HDJD-JD06 Specification
Specification
Part No
HDJD-JD06
Category
Sensor Evaluation Boards
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Color Sensor
Sensing Range
RGB
Interface
Analog
Sensitivity
-
Voltage - Supply
4.5V ~ 5.5V
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
ADJD-E622-QR999
HDJD-JD06 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!