Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Broadcom HEDS-9922PRGEVB
HEDS-9922PRGEVB
Active
Sensor Evaluation Boards
Description:
AEAT-9922 PROG KIT, EVAL BOARDS,
Manufacturer:
Broadcom
Datasheet:
HEDS-9922PRGEVB Datasheet
History Price: $425.41222
In Stock: 14240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HEDS-9922PRGEVB Specification
Specification
Part No
HEDS-9922PRGEVB
Category
Sensor Evaluation Boards
Manufacturer
Broadcom
Series
HEDS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Rotary Position
Sensing Range
-
Interface
Digital
Sensitivity
-
Voltage - Supply
3.3V, 5V
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
AEAT-9922
HEDS-9922PRGEVB Related Parts
HEDS-9955EVB
Broadcom
AEAT-9955 EVAL BOARD
HEDS-9955PRGEVB
Broadcom
AEAT-9955 PROG KIT EVAL BOARD
HEDS-9966EVB
Broadcom
AEAT-9966 EVAL BOARD
HEDS-9820EVB
Broadcom
AEDR-9820 225LPI EVAL BOARD-CW
HEDS-9830EVB
Broadcom
AEDR-9830 318LPI EVAL BOARD-CW
HEDS-9920EVB
Broadcom
AEDR-9920 225LPI EVAL BOARD-CW
HEDS-9920PRGEVB
Broadcom
AEDR-9920 SPI PROG KIT
HEDS-9922EVB
Broadcom
AEAT-9922 EVAL BOARD
HEDS-9930E1EVB
Broadcom
AEDR-9930E ROTARY 397LPI EVAL BO
HEDS-9930E1PRGEVB
Broadcom
AEDR-9930E ROTARY SPI PROG KIT,
HEDS-9930EEVB
Broadcom
AEDR-9930E ROTARY 397LPI EVAL BO
HEDS-9930ELEVB
Broadcom
AEDR-9930EL LINEAR EVB-CODESTRIP
HEDS-9922PRGEVB Compare Parts
HEDS-9922PRGEVB vs HEDS-9955PRGEVB
HEDS-9922PRGEVB vs HEDS-9955EVB
HEDS-9922PRGEVB vs HEDS-9966PRGEVB
HEDS-9922PRGEVB vs HEDS-9930PRGEVB
HEDS-9922PRGEVB vs HEDS-9930EVB
HEDS-9922PRGEVB vs HEDS-9930EPRGEVB
HEDS-9922PRGEVB vs HEDS-9930ELPRGEVB
HEDS-9922PRGEVB vs HEDS-9930ELEVB
HEDS-9922PRGEVB vs HEDS-9930EEVB
HEDS-9922PRGEVB vs HEDS-9930E1PRGEVB
HEDS-9922PRGEVB vs HEDS-9930E1EVB
HEDS-9922PRGEVB vs HEDS-9922EVB
HEDS-9922PRGEVB vs HEDS-9920PRGEVB
HEDS-9922PRGEVB vs HEDS-9920EVB
HEDS-9922PRGEVB vs HEDS-9830EVB
HEDS-9922PRGEVB vs HEDS-9820EVB
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!