Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ CEL CG2176X3-EVAL
CG2176X3-EVAL
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR CG2176X3
Manufacturer:
CEL
Datasheet:
CG2176X3-EVAL Datasheet
History Price: $119.58
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CG2176X3-EVAL Specification
Specification
Part No
CG2176X3-EVAL
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CEL
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.85GHz
Supplied Contents
CG2176X3
Type
Board(s)
CG2176X3-EVAL PDF Datasheet
CG2176X3-EVAL Datasheet
Click and Download: CG2176X3-EVAL Datasheet
CG2176X3-EVAL Related Parts
CG2163X3-EVAL
CEL
EVAL BOARD FOR CG2163X3
CG2179M2-EVAL
CEL
EVAL BOARD FOR CG2179M2
CG2214M6-EVAL
CEL
EVAL BOARD FOR CG2214M6
CG2409X3-EVAL
CEL
GAAS MMIC SPDT HI POWER SWITCH
CG2415M6-EVAL
CEL
EVAL BOARD FOR CG2415M6
CG2430X1-EVAL
CEL
EVAL BOARD FOR CG2430X1
CG2H40010F-AMP
Wolfspeed
CG2H40010F DEV BOARD WITH HEMT
CG2H40035F-AMP
Wolfspeed
CG2H40035F DEVELOPMENT BOARD
CG2H40045F-AMP
Wolfspeed
CG2H40045F DEV BOARD WITH HEMT
CG2H40045F-TB
Wolfspeed
RF EVAL DEV KITS ISM
CG2164X3-EVAL
CEL
DUAL-BAND WIRELESS DPDT RF SWITC
CG2185X2-EVAL
CEL
EVAL BOARD FOR CG2185X2
CG2176X3-EVAL Compare Parts
CG2176X3-EVAL vs CG2H40045F-AMP
CG2176X3-EVAL vs CG2H40035F-AMP
CG2176X3-EVAL vs CG2H40010F-AMP
CG2176X3-EVAL vs CG2430X1-EVAL
CG2176X3-EVAL vs CG2415M6-EVAL
CG2176X3-EVAL vs CG2409X3-EVAL
CG2176X3-EVAL vs CG2214M6-EVAL
CG2176X3-EVAL vs CG2179M2-EVAL
CG2176X3-EVAL vs CG2163X3-EVAL
CG2176X3-EVAL vs CG2H40120F-AMP
CG2176X3-EVAL vs CG2H40025F-AMP
CG2176X3-EVAL vs CG2H30070F-AMP2
CG2176X3-EVAL vs CG2409M2-EVAL
CG2176X3-EVAL vs CG2185X2-EVAL
CG2176X3-EVAL vs CG2164X3-EVAL
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend