CG2H30070F-AMP2
CG2H30070F-AMP2
Not For New Designs
Description:  CG2H30070F DEV BOARD WITH HEMT
Manufacturer:  Wolfspeed
History Price: $1535.34
In Stock: 7200
CG2H30070F-AMP2 Specification
Specification
Part No
CG2H30070F-AMP2
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
HEMT
For Use With/Related Products
500MHz ~ 3GHz
Supplied Contents
CG2H30070F
Type
Board(s)
CG2H30070F-AMP2 PDF Datasheet
CG2H30070F-AMP2 Related Parts
CG2163X3-EVAL
CG2163X3-EVAL
CEL
EVAL BOARD FOR CG2163X3
CG2179M2-EVAL
CG2179M2-EVAL
CEL
EVAL BOARD FOR CG2179M2
CG2214M6-EVAL
CG2214M6-EVAL
CEL
EVAL BOARD FOR CG2214M6
CG2409X3-EVAL
CG2409X3-EVAL
CEL
GAAS MMIC SPDT HI POWER SWITCH
CG2415M6-EVAL
CG2415M6-EVAL
CEL
EVAL BOARD FOR CG2415M6
CG2430X1-EVAL
CG2430X1-EVAL
CEL
EVAL BOARD FOR CG2430X1
CG2H40010F-AMP
CG2H40010F-AMP
Wolfspeed
CG2H40010F DEV BOARD WITH HEMT
CG2H40035F-AMP
CG2H40035F-AMP
Wolfspeed
CG2H40035F DEVELOPMENT BOARD
CG2H40045F-AMP
CG2H40045F-AMP
Wolfspeed
CG2H40045F DEV BOARD WITH HEMT
CG2H40045F-TB
CG2H40045F-TB
Wolfspeed
RF EVAL DEV KITS ISM
CG2164X3-EVAL
CG2164X3-EVAL
CEL
DUAL-BAND WIRELESS DPDT RF SWITC
CG2176X3-EVAL
CG2176X3-EVAL
CEL
EVAL BOARD FOR CG2176X3
CG2H30070F-AMP2 Description
The Wolfspeed CG2H30070F-AMP2 is a high-performance, high-voltage, and high-frequency GaN (Gallium Nitride) power transistor designed for a variety of applications, including RF (Radio Frequency) amplification, power conversion, and industrial applications. Wolfspeed, a leader in wide-bandgap semiconductor technology, has developed this device to meet the growing demand for efficient and compact power solutions in modern electronic systems.

## Key Features

1. GaN Technology: The CG2H30070F-AMP2 utilizes advanced GaN technology, which offers superior efficiency, high power density, and thermal performance compared to traditional silicon-based devices. This technology enables faster switching speeds and reduced power losses.

2. High Voltage Rating: The device is rated for a maximum drain-source voltage (V_DS) of 70V, making it suitable for high-voltage applications. This capability allows it to handle demanding power levels while maintaining reliability.

3. High Power Output: The CG2H30070F-AMP2 can deliver a maximum output power of up to 300W, making it ideal for applications that require significant power handling capabilities, such as RF amplifiers and industrial power supplies.

4. Wide Frequency Range: This transistor is designed to operate efficiently across a wide frequency range, typically from DC to several GHz. This makes it suitable for various RF applications, including telecommunications and broadcasting.

5. Thermal Performance: The device features excellent thermal characteristics, allowing for efficient heat dissipation. This is critical in high-power applications where thermal management is essential for reliability and performance.

6. Compact Package: The CG2H30070F-AMP2 is available in a compact, surface-mount package, which facilitates easy integration into various circuit designs. The small footprint helps save space on PCBs, making it suitable for compact electronic systems.

7. High Efficiency: The GaN technology used in this device allows for high efficiency, often exceeding 80% in many applications. This efficiency translates to lower energy consumption and reduced heat generation, which is particularly beneficial in power-sensitive applications.

## Specifications

- Device Type: GaN Power Transistor
- Maximum Drain-Source Voltage (V_DS): 70V
- Maximum Output Power: 300W
- Frequency Range: DC to several GHz
- Efficiency: Typically > 80%
- Package Type: Surface Mount (specific package details may vary)
- Operating Temperature Range: -40°C to +150°C
- Gate Threshold Voltage (V_GS(th)): Typically around 2-3V
- Maximum Gate-Source Voltage (V_GS): ±20V

## Applications

The Wolfspeed CG2H30070F-AMP2 is suitable for a wide range of applications, including:

- RF Amplifiers: Used in telecommunications, broadcasting, and radar systems where high power and efficiency are required.
- Power Conversion: Ideal for use in power supplies, inverters, and converters in industrial and renewable energy applications.
- Industrial Equipment: Suitable for high-performance industrial applications, including motor drives and automation systems.
- Aerospace and Defense: Used in applications requiring high reliability and performance under extreme conditions.

## Conclusion

The Wolfspeed CG2H30070F-AMP2 is a cutting-edge GaN power transistor that offers exceptional performance, efficiency, and reliability for a variety of high-power applications. Its advanced technology, high voltage rating, and compact design make it an excellent choice for engineers looking to develop next-generation power solutions. With its ability to operate efficiently across a wide frequency range and deliver significant power output, the CG2H30070F-AMP2 is well-suited for demanding applications in telecommunications, industrial systems, and beyond.
CG2H30070F-AMP2 Compare Parts
  • CG2H30070F-AMP2 vs CG2H40045F-AMP
  • CG2H30070F-AMP2 vs CG2H40035F-AMP
  • CG2H30070F-AMP2 vs CG2H40010F-AMP
  • CG2H30070F-AMP2 vs CG2430X1-EVAL
  • CG2H30070F-AMP2 vs CG2415M6-EVAL
  • CG2H30070F-AMP2 vs CG2409X3-EVAL
  • CG2H30070F-AMP2 vs CG2214M6-EVAL
  • CG2H30070F-AMP2 vs CG2179M2-EVAL
  • CG2H30070F-AMP2 vs CG2163X3-EVAL
  • CG2H30070F-AMP2 vs CG2H40120F-AMP
  • CG2H30070F-AMP2 vs CG2H40025F-AMP
  • CG2H30070F-AMP2 vs CG2409M2-EVAL
  • CG2H30070F-AMP2 vs CG2185X2-EVAL
  • CG2H30070F-AMP2 vs CG2176X3-EVAL
  • CG2H30070F-AMP2 vs CG2164X3-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description