☰
THEVAL3502
THEVAL3502
Obsolete
Description:  EVAL BOARD KIT THL3502
Manufacturer:  CEL
Datasheet:   THEVAL3502 Datasheet
History Price: Obsolete
In Stock: 39040
THEVAL3502 Specification
Specification
Part No
THEVAL3502
Category
LED Driver Evaluation Boards
Manufacturer
CEL
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
24, Non-Isolated
Voltage - Output
40V
Features
LVDS Interface
Voltage - Input
3V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
THL3502
THEVAL3502 PDF Datasheet
THEVAL3502 Related Parts
THEVAL3501
THEVAL3501
CEL
EVAL BOARD KIT THL3501
THEVAL3501-3502-C
THEVAL3501-3502-C
CEL
EVAL BOARD KIT THL3501 THL3502
THEVAL3501-3502-M
THEVAL3501-3502-M
CEL
EVAL BD KIT THL3501-M THL3502-M
THEVAL3503
THEVAL3503
CEL
EVAL BOARD KIT THL3503
THEVAL3503-3504-C
THEVAL3503-3504-C
CEL
EVAL BOARD KIT THL3503 THL3504 C
THEVAL3503-3504-M
THEVAL3503-3504-M
CEL
EVAL BOARD KIT THL3503 THL3504 M
THEVAL3502 Compare Parts
  • THEVAL3502 vs THEVAL3503-3504-C
  • THEVAL3502 vs THEVAL3503
  • THEVAL3502 vs THEVAL3501-3502-M
  • THEVAL3502 vs THEVAL3501-3502-C
  • THEVAL3502 vs THEVAL3501
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend