☰
UPC8179TB-EV09
UPC8179TB-EV09
Obsolete
Description:  EVAL BOARD UPC8179TB 900MHZ
Manufacturer:  CEL
History Price: Obsolete
In Stock: 37600
UPC8179TB-EV09 Specification
Specification
Part No
UPC8179TB-EV09
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CEL
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
100MHz ~ 2.4GHz
Supplied Contents
UPC8179TB@900MHz
Type
Board(s)
UPC8179TB-EV09 PDF Datasheet
UPC8179TB-EV09 Related Parts
UPC2710TB-EVAL
UPC2710TB-EVAL
CEL
EVAL BOARD FOR UPC2710TB
UPC2756TB-EVAL
UPC2756TB-EVAL
CEL
EVAL BOARD FOR UPC2756TB
UPC2758TB-EVAL
UPC2758TB-EVAL
CEL
EVAL BOARD FOR UPC2758TB
UPC3223TB-EVAL
UPC3223TB-EVAL
CEL
EVAL BOARD FOR UPC3223TB
UPC3224TB-EVAL
UPC3224TB-EVAL
CEL
EVAL BOARD FOR UPC3224TB
UPC3237TK-EVAL-A
UPC3237TK-EVAL-A
CEL
EVAL BOARD FOR UPC3237TK
UPC8172TB-EV19
UPC8172TB-EV19
CEL
EVAL BOARD UPC8172TB 1.9GHZ
UPC8187TB-EV08
UPC8187TB-EV08
CEL
EVAL BOARD UPC8187TB 800MHZ
UPC8204TK-EV19
UPC8204TK-EV19
CEL
EVAL BOARD UPC8204TK 1.9GHZ
UPC8211TK-EV15
UPC8211TK-EV15
CEL
EVAL BOARD UPC8211TK 1.5GHZ
UPC2708TB-EVAL
UPC2708TB-EVAL
CEL
EVAL BOARD FOR UPC2708TB
UPC2709TB-EVAL
UPC2709TB-EVAL
CEL
EVAL BOARD FOR UPC2709TB
UPC8179TB-EV09 Compare Parts
  • UPC8179TB-EV09 vs UPC8204TK-EV19
  • UPC8179TB-EV09 vs UPC8187TB-EV08
  • UPC8179TB-EV09 vs UPC8172TB-EV19
  • UPC8179TB-EV09 vs UPC3237TK-EVAL-A
  • UPC8179TB-EV09 vs UPC3224TB-EVAL
  • UPC8179TB-EV09 vs UPC3223TB-EVAL
  • UPC8179TB-EV09 vs UPC2758TB-EVAL
  • UPC8179TB-EV09 vs UPC2756TB-EVAL
  • UPC8179TB-EV09 vs UPC2710TB-EVAL
  • UPC8179TB-EV09 vs UPC8244T6N-EVAL-A
  • UPC8179TB-EV09 vs UPC8240T6N-EVAL-A
  • UPC8179TB-EV09 vs UPC8236T6N-EVIP-A
  • UPC8179TB-EV09 vs UPC8236T6N-EVAL-A
  • UPC8179TB-EV09 vs UPC8233TK-EVAL-A
  • UPC8179TB-EV09 vs UPC8233TK-EV24-A
  • UPC8179TB-EV09 vs UPC8233TK-EV09-A
  • UPC8179TB-EV09 vs UPC8231TK-EVAL-A
  • UPC8179TB-EV09 vs UPC8230TU-EVAL-A
  • UPC8179TB-EV09 vs UPC8211TK-EV24
  • UPC8179TB-EV09 vs UPC8211TK-EV15-RL
  • UPC8179TB-EV09 vs UPC8211TK-EV09-A
  • UPC8179TB-EV09 vs UPC8211TK-EV09
  • UPC8179TB-EV09 vs UPC8211TK-EV04
  • UPC8179TB-EV09 vs UPC8204TK-EV24
  • UPC8179TB-EV09 vs UPC8195K-EVAL
  • UPC8179TB-EV09 vs UPC8194K-EVAL
  • UPC8179TB-EV09 vs UPC8191K-EVAL
  • UPC8179TB-EV09 vs UPC8190K-EVAL
  • UPC8179TB-EV09 vs UPC8187TB-EV24
  • UPC8179TB-EV09 vs UPC8179TK-EV24
  • UPC8179TB-EV09 vs UPC8179TK-EV19
  • UPC8179TB-EV09 vs UPC8179TK-EV09
  • UPC8179TB-EV09 vs UPC8179TB-EV24
  • UPC8179TB-EV09 vs UPC8179TB-EV22
  • UPC8179TB-EV09 vs UPC8179TB-EV19
  • UPC8179TB-EV09 vs UPC8178TK-EV24
  • UPC8179TB-EV09 vs UPC8178TK-EV19
  • UPC8179TB-EV09 vs UPC8178TK-EV09
  • UPC8179TB-EV09 vs UPC8178TB-EV24
  • UPC8179TB-EV09 vs UPC8178TB-EV19
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.