☰
BB-BONE-BATT-01
BB-BONE-BATT-01
Discontinued at Digi-Key
Description:  BEAGLEBONE BATTERY CAPE
Manufacturer:  Circuitco Electronics
History Price: $50.5
In Stock: 39520
BB-BONE-BATT-01 Specification
Specification
Part No
BB-BONE-BATT-01
Category
Kits Accessories
Manufacturer
Circuitco Electronics
Series
BeagleBone
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Battery Board
For Use With/Related Products
BeagleBone Boards
BB-BONE-BATT-01 PDF Datasheet
BB-BONE-BATT-01 Compare Parts
  • BB-BONE-BATT-01 vs BB-BONE-NINJA-01
  • BB-BONE-BATT-01 vs BB-BONE-MOTOR-02
  • BB-BONE-BATT-01 vs BB-BONE-MOTOR-01
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable