☰
BEAGLEBONE-LCDCAPE
BEAGLEBONE-LCDCAPE
Discontinued at Digi-Key
Description:  LCD CAPE FOR BEAGLEBONE
Manufacturer:  Circuitco Electronics
History Price: $159.08
In Stock: 6960
BEAGLEBONE-LCDCAPE Specification
Specification
Part No
BEAGLEBONE-LCDCAPE
Category
Kits Accessories
Manufacturer
Circuitco Electronics
Series
BeagleBone
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
LCD Display
For Use With/Related Products
BeagleBone Boards
BEAGLEBONE-LCDCAPE PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its