CDB4271
CDB4271
Active
Description:  EVAL BOARD CS4271 STEREO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CDB4271 Datasheet
History Price: $452.08
In Stock: 2400
CDB4271 Specification
Specification
Part No
CDB4271
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
CODEC
Embedded
Yes, FPGA / CPLD
Utilized IC / Part
CS4271
Primary Attributes
Stereo, 24-Bit, 192kHz Sample Rate
Supplied Contents
Board(s), Cable(s)
CDB4271 PDF Datasheet
CDB4271 Related Parts
CDB150X-00
CDB150X-00
Cirrus Logic
DEV BOARD FOR CS1500
CDB150X-01-Z
CDB150X-01-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1501
CDB1600-120W
CDB1600-120W
Cirrus Logic
DEVELOPMENT BOARD FOR CS1600
CDB1601-120W-Z
CDB1601-120W-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1601
CDB1700-1
CDB1700-1
Cirrus Logic
EVAL BD - BASE BRD WM1700
CDB2000-MB
CDB2000-MB
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB2300-DC-LCO-CP
CDB2300-DC-LCO-CP
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB3308
CDB3308
Cirrus Logic
BOARD EVAL FOR CS3308 VOL CTRL
CDB3310
CDB3310
Cirrus Logic
BOARD EVAL FOR CS3310 COL CTRL
CDB3318
CDB3318
Cirrus Logic
BOARD EVAL FOR CS3318 VOL CTRL
CDB4207
CDB4207
Cirrus Logic
EVAL BOARD FOR CS4207
CDB42428
CDB42428
Cirrus Logic
BOARD EVAL FOR CS42428 CODEC
CDB4271 Compare Parts
  • CDB4271 vs CDBWM8960-M-1
  • CDB4271 vs CDBWM8904-M-1
  • CDB4271 vs CDBWM8805-1
  • CDB4271 vs CDBWM8804-1
  • CDB4271 vs CDBWM8281-M-2
  • CDB4271 vs CDBWM7331-M-2
  • CDB4271 vs CDBWM7331-M-1
  • CDB4271 vs CDBWM7236-M-2
  • CDB4271 vs CDBWM7236-M-1
  • CDB4271 vs CDBWM7216-M-2
  • CDB4271 vs CDBWM7216-M-1
  • CDB4271 vs CDBWM7132-M-2
  • CDB4271 vs CDBWM7132-M-1
  • CDB4271 vs CDBWM7121-M-2
  • CDB4271 vs CDBWM7121-M-1
  • CDB4271 vs CDBWM5102-M-1
  • CDB4271 vs CDBCAPTPL2
  • CDB4271 vs CDB8427
  • CDB4271 vs CDB8422
  • CDB4271 vs CDB8421
  • CDB4271 vs CDB8420
  • CDB4271 vs CDB8416
  • CDB4271 vs CDB7250B-M-2
  • CDB4271 vs CDB6271-2
  • CDB4271 vs CDB6271-1
  • CDB4271 vs CDB6201-1
  • CDB4271 vs CDB6158-1
  • CDB4271 vs CDB5490U-Z
  • CDB4271 vs CDB5484U-Z
  • CDB4271 vs CDB5480U-Z
  • CDB4271 vs CDB5467U
  • CDB4271 vs CDB5466U
  • CDB4271 vs CDB5464U
  • CDB4271 vs CDB5461AU
  • CDB4271 vs CDB5341
  • CDB4271 vs CDB5340
  • CDB4271 vs CDB496122-EV2
  • CDB4271 vs CDB48L32-QFN
  • CDB4271 vs CDB48L32-M-1
  • CDB4271 vs CDB48L10CSP
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store