☰
CDB43L21
CDB43L21
Last Time Buy
Description:  EVAL BOARD FOR CS43L21
Manufacturer:  Cirrus Logic
Datasheet:   CDB43L21 Datasheet
History Price: $648.42
In Stock: 34400
CDB43L21 Specification
Specification
Part No
CDB43L21
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Cirrus Logic
Series
-
Packaging
Box
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
2
Number of Bits
24
Sampling Rate (Per Second)
96k
Data Interface
I2C, SPI
DAC Type
Voltage
Supplied Contents
Board(s)
Utilized IC / Part
CS43L21
Settling Time
-
CDB43L21 PDF Datasheet
CDB43L21 Related Parts
CDB43130-4399
CDB43130-4399
Cirrus Logic
EVAL BOARD FOR CS43130
CDB4334
CDB4334
Cirrus Logic
BOARD EVAL FOR CS4334 CODEC
CDB4349
CDB4349
Cirrus Logic
EVAL BOARD FOR CS4349
CDB4350
CDB4350
Cirrus Logic
EVAL BOARD FOR CS4350
CDB4351
CDB4351
Cirrus Logic
BOARD EVAL FOR CS4351 DAC
CDB4352
CDB4352
Cirrus Logic
BOARD EVAL FOR CS4352 DAC
CDB4353
CDB4353
Cirrus Logic
BOARD EVAL FOR CS4353 DAC
CDB4354
CDB4354
Cirrus Logic
EVAL BOARD 5V DAC 2VRMS LINEDVR
CDB4362A
CDB4362A
Cirrus Logic
EVAL BOARD FOR CS4362A
CDB4365
CDB4365
Cirrus Logic
EVAL BOARD FOR CS4365
CDB4382A
CDB4382A
Cirrus Logic
EVAL BOARD FOR CS4382A
CDB4384
CDB4384
Cirrus Logic
EVAL BOARD FOR CS4384
CDB43L21 Compare Parts
  • CDB43L21 vs CDB4398
  • CDB43L21 vs CDB4385
  • CDB43L21 vs CDB4384
  • CDB43L21 vs CDB4382A
  • CDB43L21 vs CDB4365
  • CDB43L21 vs CDB4362A
  • CDB43L21 vs CDB4354
  • CDB43L21 vs CDB4353
  • CDB43L21 vs CDB4352
  • CDB43L21 vs CDB4351
  • CDB43L21 vs CDB4350
  • CDB43L21 vs CDB4349
  • CDB43L21 vs CDB4334
  • CDB43L21 vs CDB43130-4399
  • CDB43L21 vs CDB4392
  • CDB43L21 vs CDB4364
  • CDB43L21 vs CDB4361
  • CDB43L21 vs CDB4340A
  • CDB43L21 vs CDB4339
  • CDB43L21 vs CDB4338
  • CDB43L21 vs CDB43130-GBK
  • CDB43L21 vs CDB43130-CSP
  • CDB43L21 vs CDB43130-4399-GBK
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.