CDB8422
CDB8422
Last Time Buy
Description:  BOARD EVAL FOR CS8422 RCVR
Manufacturer:  Cirrus Logic
Datasheet:   CDB8422 Datasheet
History Price: $481.16
In Stock: 12800
CDB8422 Specification
Specification
Part No
CDB8422
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Sample Rate Converter
Embedded
Yes, FPGA / CPLD
Utilized IC / Part
CS8422
Primary Attributes
PCM, IEC-60958, AES3/EBU, S/PDIF, and XLR Inputs, RCA Coax and Optical S/PDIF Outputs
Supplied Contents
Board(s)
CDB8422 PDF Datasheet
CDB8422 Related Parts
CDB150X-00
CDB150X-00
Cirrus Logic
DEV BOARD FOR CS1500
CDB150X-01-Z
CDB150X-01-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1501
CDB1600-120W
CDB1600-120W
Cirrus Logic
DEVELOPMENT BOARD FOR CS1600
CDB1601-120W-Z
CDB1601-120W-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1601
CDB1700-1
CDB1700-1
Cirrus Logic
EVAL BD - BASE BRD WM1700
CDB2000-MB
CDB2000-MB
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB2300-DC-LCO-CP
CDB2300-DC-LCO-CP
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB3308
CDB3308
Cirrus Logic
BOARD EVAL FOR CS3308 VOL CTRL
CDB3310
CDB3310
Cirrus Logic
BOARD EVAL FOR CS3310 COL CTRL
CDB3318
CDB3318
Cirrus Logic
BOARD EVAL FOR CS3318 VOL CTRL
CDB4207
CDB4207
Cirrus Logic
EVAL BOARD FOR CS4207
CDB42428
CDB42428
Cirrus Logic
BOARD EVAL FOR CS42428 CODEC
CDB8422 Compare Parts
  • CDB8422 vs CDBWM8960-M-1
  • CDB8422 vs CDBWM8904-M-1
  • CDB8422 vs CDBWM8805-1
  • CDB8422 vs CDBWM8804-1
  • CDB8422 vs CDBWM8281-M-2
  • CDB8422 vs CDBWM7331-M-2
  • CDB8422 vs CDBWM7331-M-1
  • CDB8422 vs CDBWM7236-M-2
  • CDB8422 vs CDBWM7236-M-1
  • CDB8422 vs CDBWM7216-M-2
  • CDB8422 vs CDBWM7216-M-1
  • CDB8422 vs CDBWM7132-M-2
  • CDB8422 vs CDBWM7132-M-1
  • CDB8422 vs CDBWM7121-M-2
  • CDB8422 vs CDBWM7121-M-1
  • CDB8422 vs CDBWM5102-M-1
  • CDB8422 vs CDBCAPTPL2
  • CDB8422 vs CDB8427
  • CDB8422 vs CDB8421
  • CDB8422 vs CDB8420
  • CDB8422 vs CDB8416
  • CDB8422 vs CDB7250B-M-2
  • CDB8422 vs CDB6271-2
  • CDB8422 vs CDB6271-1
  • CDB8422 vs CDB6201-1
  • CDB8422 vs CDB6158-1
  • CDB8422 vs CDB5490U-Z
  • CDB8422 vs CDB5484U-Z
  • CDB8422 vs CDB5480U-Z
  • CDB8422 vs CDB5467U
  • CDB8422 vs CDB5466U
  • CDB8422 vs CDB5464U
  • CDB8422 vs CDB5461AU
  • CDB8422 vs CDB5341
  • CDB8422 vs CDB5340
  • CDB8422 vs CDB496122-EV2
  • CDB8422 vs CDB48L32-QFN
  • CDB8422 vs CDB48L32-M-1
  • CDB8422 vs CDB48L10CSP
  • CDB8422 vs CDB48500-USB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!