CDBWM7331-M-1
CDBWM7331-M-1
Obsolete
Description:  EVAL BOARD WM7331
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 8000
CDBWM7331-M-1 Specification
Specification
Part No
CDBWM7331-M-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Cirrus Logic
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
MEMS Omnidirectional Microphones
Embedded
-
Utilized IC / Part
WM7331
Primary Attributes
Analog Output
Supplied Contents
Board(s)
CDBWM7331-M-1 Related Parts
CDB150X-00
CDB150X-00
Cirrus Logic
DEV BOARD FOR CS1500
CDB150X-01-Z
CDB150X-01-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1501
CDB1600-120W
CDB1600-120W
Cirrus Logic
DEVELOPMENT BOARD FOR CS1600
CDB1601-120W-Z
CDB1601-120W-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1601
CDB1700-1
CDB1700-1
Cirrus Logic
EVAL BD - BASE BRD WM1700
CDB2000-MB
CDB2000-MB
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB2300-DC-LCO-CP
CDB2300-DC-LCO-CP
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB3308
CDB3308
Cirrus Logic
BOARD EVAL FOR CS3308 VOL CTRL
CDB3310
CDB3310
Cirrus Logic
BOARD EVAL FOR CS3310 COL CTRL
CDB3318
CDB3318
Cirrus Logic
BOARD EVAL FOR CS3318 VOL CTRL
CDB4207
CDB4207
Cirrus Logic
EVAL BOARD FOR CS4207
CDB42428
CDB42428
Cirrus Logic
BOARD EVAL FOR CS42428 CODEC
CDBWM7331-M-1 Compare Parts
  • CDBWM7331-M-1 vs CDBWM8960-M-1
  • CDBWM7331-M-1 vs CDBWM8904-M-1
  • CDBWM7331-M-1 vs CDBWM8805-1
  • CDBWM7331-M-1 vs CDBWM8804-1
  • CDBWM7331-M-1 vs CDBWM8281-M-2
  • CDBWM7331-M-1 vs CDBWM7331-M-2
  • CDBWM7331-M-1 vs CDBWM7236-M-2
  • CDBWM7331-M-1 vs CDBWM7236-M-1
  • CDBWM7331-M-1 vs CDBWM7216-M-2
  • CDBWM7331-M-1 vs CDBWM7216-M-1
  • CDBWM7331-M-1 vs CDBWM7132-M-2
  • CDBWM7331-M-1 vs CDBWM7132-M-1
  • CDBWM7331-M-1 vs CDBWM7121-M-2
  • CDBWM7331-M-1 vs CDBWM7121-M-1
  • CDBWM7331-M-1 vs CDBWM5102-M-1
  • CDBWM7331-M-1 vs CDBCAPTPL2
  • CDBWM7331-M-1 vs CDB8427
  • CDBWM7331-M-1 vs CDB8422
  • CDBWM7331-M-1 vs CDB8421
  • CDBWM7331-M-1 vs CDB8420
  • CDBWM7331-M-1 vs CDB8416
  • CDBWM7331-M-1 vs CDB7250B-M-2
  • CDBWM7331-M-1 vs CDB6271-2
  • CDBWM7331-M-1 vs CDB6271-1
  • CDBWM7331-M-1 vs CDB6201-1
  • CDBWM7331-M-1 vs CDB6158-1
  • CDBWM7331-M-1 vs CDB5490U-Z
  • CDBWM7331-M-1 vs CDB5484U-Z
  • CDBWM7331-M-1 vs CDB5480U-Z
  • CDBWM7331-M-1 vs CDB5467U
  • CDBWM7331-M-1 vs CDB5466U
  • CDBWM7331-M-1 vs CDB5464U
  • CDBWM7331-M-1 vs CDB5461AU
  • CDBWM7331-M-1 vs CDB5341
  • CDBWM7331-M-1 vs CDB5340
  • CDBWM7331-M-1 vs CDB496122-EV2
  • CDBWM7331-M-1 vs CDB48L32-QFN
  • CDBWM7331-M-1 vs CDB48L32-M-1
  • CDBWM7331-M-1 vs CDB48L10CSP
  • CDBWM7331-M-1 vs CDB48500-USB
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!