Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Cirrus Logic CRD1616A-9W-Z
CRD1616A-9W-Z
Obsolete
LED Driver Evaluation Boards
Description:
BOARD EVAL FOR CS1616
Manufacturer:
Cirrus Logic
Datasheet:
CRD1616A-9W-Z Datasheet
History Price: Obsolete
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CRD1616A-9W-Z Specification
Specification
Part No
CRD1616A-9W-Z
Category
LED Driver Evaluation Boards
Manufacturer
Cirrus Logic
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
1, Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
-
Supplied Contents
Board(s)
Utilized IC / Part
CS1616A
CRD1616A-9W-Z Related Parts
CRD1610-8W-Z
Cirrus Logic
REFERENCE DESIGN CS1610 120V
CRD1610A-8W-Z
Cirrus Logic
REFERENCE DESIGN FOR CS1610A, 8W
CRD1611-8W-Z
Cirrus Logic
REFERENCE DESIGN CS1611 230V
CRD1611A-8W-Z
Cirrus Logic
REFERENCE DESIGN FOR CS1611A, 8W
CRD1615-8W-Z
Cirrus Logic
REFERENCE DESIGN FOR CS1615
CRD1615A-8W-Z
Cirrus Logic
EVAL BOARD FOR CS1615
CRD1616-9W-Z
Cirrus Logic
REFERENCE DESIGN FOR CS1616
CRD1680-7W-Z
Cirrus Logic
REFERENCE DESIGN CS1680
CRD1616A-8W-Z
Cirrus Logic
EVAL BOARD FOR CS1616
CRD1630-9W-Z
Cirrus Logic
REFERENCE DESIGN CS1630 120V
CRD1631-9W-Z
Cirrus Logic
REFERENCE DESIGN CS1631 230V
CRD1616A-9W-Z Compare Parts
CRD1616A-9W-Z vs CRD1616-9W-Z
CRD1616A-9W-Z vs CRD1615A-8W-Z
CRD1616A-9W-Z vs CRD1615-8W-Z
CRD1616A-9W-Z vs CRD1611A-8W-Z
CRD1616A-9W-Z vs CRD1611-8W-Z
CRD1616A-9W-Z vs CRD1610A-8W-Z
CRD1616A-9W-Z vs CRD1610-8W-Z
CRD1616A-9W-Z vs CRD1631-9W-Z
CRD1616A-9W-Z vs CRD1630-9W-Z
CRD1616A-9W-Z vs CRD1616A-8W-Z
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.