☰
DE8691
DE8691
Obsolete
Description:  EVALUATION BOARD FOR CMX869B
Manufacturer:  CML Microcircuits
Datasheet:   DE8691 Datasheet
History Price: Obsolete
In Stock: 41080
DE8691 Specification
Specification
Part No
DE8691
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
CML Microcircuits
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Telecom
Function
Modem
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
CMX869B
Primary Attributes
Isolated
Supplied Contents
Board(s)
DE8691 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund