EV9710
EV9710
Active
Description:  CMX971 EVALUATION KIT
Manufacturer:  CML Microcircuits
Datasheet:   EV9710 Datasheet
History Price: $83.46
In Stock: 38400
EV9710 Specification
Specification
Part No
EV9710
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CML Microcircuits
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Modulator
For Use With/Related Products
20MHz ~ 1GHz
Supplied Contents
CMX971
Type
Board(s)
EV9710 PDF Datasheet
EV9710 Related Parts
EV96B94A
EV96B94A
Microchip Technology
WBZ451 CURIOSITY BOARD
EV9011-160
EV9011-160
CML Microcircuits
CMX901 EVALUATION KIT 150-170MHZ
EV9011-435
EV9011-435
CML Microcircuits
CMX901 EVALUATION KIT 400-470MHZ
EV9011-915
EV9011-915
CML Microcircuits
CMX901 EVALUATION KIT 900-930MHZ
EV9021-160
EV9021-160
CML Microcircuits
CMX902 EVALUATION KIT 150-170MHZ
EV9021-435
EV9021-435
CML Microcircuits
CMX902 EVALUATION KIT 400-470MHZ
EV90A003
EV90A003
CML Microcircuits
EVAL BOARD FOR EV90A003
EV90A004
EV90A004
CML Microcircuits
EVAL BOARD FOR EV90A004
EV90A702
EV90A702
CML Microcircuits
EVALUATION BOARD FOR CMX90A702
EV90B701
EV90B701
CML Microcircuits
EVAL BOARD FOR CMX90B701
EV90B702
EV90B702
CML Microcircuits
EVAL BOARD FOR CMX90B702
EV90G301
EV90G301
CML Microcircuits
EVALUATION BOARD FOR CMX90G301
EV9710 Compare Parts
  • EV9710 vs EV9980
  • EV9710 vs EV9942E
  • EV9710 vs EV9930
  • EV9710 vs EV9920B
  • EV9710 vs EV9830
  • EV9710 vs EV9790
  • EV9710 vs EV9750
  • EV9710 vs EV9730
  • EV9710 vs EV9720
  • EV9710 vs EV9700
  • EV9710 vs EV9400
  • EV9710 vs EV90G702
  • EV9710 vs EV90G701
  • EV9710 vs EV90G302
  • EV9710 vs EV90G301
  • EV9710 vs EV90B702
  • EV9710 vs EV90B701
  • EV9710 vs EV90A702
  • EV9710 vs EV90A004
  • EV9710 vs EV90A003
  • EV9710 vs EV9021-435
  • EV9710 vs EV9021-160
  • EV9710 vs EV9011-915
  • EV9710 vs EV9011-435
  • EV9710 vs EV9011-160
  • EV9710 vs EV9930W
  • EV9710 vs EV9910B
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.