80-000319
80-000319
Obsolete
Description:  TMS320C6455 EVAL BRD
Manufacturer:  Critical Link
Datasheet:   80-000319 Datasheet
History Price: Obsolete
In Stock: 14800
80-000319 Specification
Specification
Part No
80-000319
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Critical Link
Series
MityDSP?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
-
Platform
-
Utilized IC / Part
TMS320C6455
Mounting Type
Fixed
Contents
Board(s)
80-000319 Related Parts
80-000297
80-000297
Critical Link
OMAP-L138 EVAL BRD
80-000315
80-000315
Critical Link
AM1808 EVAL BRD
80-000317
80-000317
Critical Link
AM1808 EVAL BRD
80-000320
80-000320
Critical Link
AM1810 EVAL BRD
80-000334
80-000334
Critical Link
OMAP-L138 EVAL BRD
80-000346
80-000346
Critical Link
TMS320C6711 EVAL BRD
80-000347
80-000347
Critical Link
TMS320C6455 EVAL BRD
80-000348
80-000348
Critical Link
AM1810 EVAL BRD
80-000365
80-000365
Critical Link
OMAP-L138 EVAL BRD
80-000382
80-000382
Critical Link
OMAP-L138 EVAL BRD
80-000395
80-000395
Critical Link
OMAP-L138 EVAL BRD
80-000413
80-000413
Critical Link
OMAP-L138 EVAL BRD
80-000319 Compare Parts
  • 80-000319 vs 80-001429
  • 80-000319 vs 80-001116
  • 80-000319 vs 80-001113
  • 80-000319 vs 80-001111
  • 80-000319 vs 80-001106
  • 80-000319 vs 80-001104
  • 80-000319 vs 80-000967
  • 80-000319 vs 80-000966
  • 80-000319 vs 80-000634
  • 80-000319 vs 80-000587
  • 80-000319 vs 80-000512
  • 80-000319 vs 80-000462
  • 80-000319 vs 80-000454
  • 80-000319 vs 80-000413
  • 80-000319 vs 80-000395
  • 80-000319 vs 80-000382
  • 80-000319 vs 80-000365
  • 80-000319 vs 80-000348
  • 80-000319 vs 80-000347
  • 80-000319 vs 80-000346
  • 80-000319 vs 80-000334
  • 80-000319 vs 80-000320
  • 80-000319 vs 80-000317
  • 80-000319 vs 80-000315
  • 80-000319 vs 80-000297
  • 80-000319 vs 80-001694
  • 80-000319 vs 80-001643
  • 80-000319 vs 80-001642
  • 80-000319 vs 80-001641
  • 80-000319 vs 80-001428
  • 80-000319 vs 80-001109
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!