☰
21-737785
21-737785
Active
Description:  Pigeon 2.0 IMU
Manufacturer:  CTR Electronics
Datasheet:   21-737785 Datasheet
History Price: $199.99
In Stock: 1560
21-737785 Specification
Specification
Part No
21-737785
Category
Expansion Boards, Daughter Cards
Manufacturer
CTR Electronics
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Pigeon 2.0
Platform
Sensor
Type
Accelerometer, Gyroscope, Magnetometer
Function
-
Utilized IC / Part
Board(s), Cable(s)
21-737785 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.