☰
53224-1611
53224-1611
Active
Description:  TOUCH DISPLAY 4.3 PROTOTYPING BO
Manufacturer:  Custom Computer Services
Datasheet:   53224-1611 Datasheet
History Price: $99.74
In Stock: 26720
53224-1611 Specification
Specification
Part No
53224-1611
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Custom Computer Services
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
Yes, MCU, 16-Bit
Utilized IC / Part
PIC24EP512GU810
Primary Attributes
4.3" 480x272 WQVGA
Supplied Contents
Board(s), Cable(s)
53224-1611 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!