☰
53321-755
53321-755
Active
Description:  3.3V ETHERNET CONTROLLER DEV KIT
Manufacturer:  Custom Computer Services
Datasheet:   53321-755 Datasheet
History Price: $162.86
In Stock: 49200
53321-755 Specification
Specification
Part No
53321-755
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Custom Computer Services
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PIC18F67J60
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
53321-755 PDF Datasheet
53321-755 Compare Parts
  • 53321-755 vs 53325-892
  • 53321-755 vs 53320-603
  • 53321-755 vs 53319-577
  • 53321-755 vs 53316-431
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend