☰
53331-1612
53331-1612
Active
Description:  TOUCH DISPLAY 4.3 DEVELOPMENT KI
Manufacturer:  Custom Computer Services
Datasheet:   53331-1612 Datasheet
History Price: $188.11
In Stock: 35440
53331-1612 Specification
Specification
Part No
53331-1612
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Custom Computer Services
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
Yes, MCU, 16-Bit
Utilized IC / Part
PIC24EP512GU810
Primary Attributes
4.3" 480x272 WQVGA
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
53331-1612 PDF Datasheet
53331-1612 Compare Parts
  • 53331-1612 vs 53321-755
  • 53331-1612 vs 53320-603
  • 53331-1612 vs 53319-577
  • 53331-1612 vs 53316-431
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend