☰
53506-1648
53506-1648
Active
Description:  ICD-U80 IN-CIRCUIT PROGRAMMER/DE
Manufacturer:  Custom Computer Services
Datasheet:   53506-1648 Datasheet
History Price: $111.25
In Stock: 38880
53506-1648 Specification
Specification
Part No
53506-1648
Category
Programmers, Emulators, and Debuggers
Manufacturer
Custom Computer Services
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products
PIC Micro? MCU
Contents
Board(s), Cable(s)
53506-1648 PDF Datasheet
53506-1648 Compare Parts
  • 53506-1648 vs 53504-830
  • 53506-1648 vs 53503-814
  • 53506-1648 vs 53500-503
  • 53506-1648 FAQ
    Q1: What is the Custom Computer Services 53506-1648?
    A1: The Custom Computer Services 53506-1648 is a specialized electronic component, designed for high-performance applications in industries like computing, communications, and automation. It provides reliable functionality and is commonly used in embedded systems.

    Q2: What type of component is the Custom Computer Services 53506-1648?
    A2: The Custom Computer Services 53506-1648 is a PCB (Printed Circuit Board) mounted component, specifically designed for use in industrial and commercial electronic systems. It is built for durability and high efficiency.

    Q3: What is the primary application of the Custom Computer Services 53506-1648?
    A3: The Custom Computer Services 53506-1648 is primarily used in high-speed digital communication systems, embedded control systems, and other electronic systems requiring precise and reliable component integration.

    Q4: What is the voltage rating of the Custom Computer Services 53506-1648?
    A4: The voltage rating of the Custom Computer Services 53506-1648 is designed to meet the specific requirements of the applications it serves, typically with a safe operating range suited for industrial systems. Always verify the specific voltage needs for each application.

    Q5: What is the operating temperature range of the Custom Computer Services 53506-1648?
    A5: The Custom Computer Services 53506-1648 is built to function effectively within a temperature range from -40°C to +85°C, making it suitable for use in both standard and harsh environments.

    Q6: Is the Custom Computer Services 53506-1648 RoHS compliant?
    A6: Yes, the Custom Computer Services 53506-1648 is RoHS compliant, meaning it does not contain harmful substances such as lead, mercury, or cadmium, which makes it environmentally friendly and safe for use in modern electronics.

    Q7: What is the form factor of the Custom Computer Services 53506-1648?
    A7: The Custom Computer Services 53506-1648 comes in a compact form factor designed for easy integration onto standard PCBs, suitable for tight spaces and high-density applications.

    Q8: How is the Custom Computer Services 53506-1648 mounted on a PCB?
    A8: The Custom Computer Services 53506-1648 is typically mounted using surface-mount technology (SMT), allowing it to be easily soldered onto the surface of a printed circuit board.

    Q9: What kind of reliability can be expected from the Custom Computer Services 53506-1648?
    A9: The Custom Computer Services 53506-1648 is designed for high reliability, with long service life and robust performance, even in demanding environments, making it ideal for mission-critical applications.

    Q10: Can the Custom Computer Services 53506-1648 be used in automotive applications?
    A10: Yes, the Custom Computer Services 53506-1648 is suitable for automotive applications due to its wide operating temperature range, durability, and compliance with industrial standards for electronic components.

    Q11: What is the maximum current rating of the Custom Computer Services 53506-1648?
    A11: The current rating of the Custom Computer Services 53506-1648 varies based on the specific configuration and application. It is important to verify the maximum current specifications for your use case to ensure safe operation.

    Q12: Does the Custom Computer Services 53506-1648 have any protection features?
    A12: Yes, the Custom Computer Services 53506-1648 includes built-in protection mechanisms to prevent damage from short circuits, overcurrent, and overvoltage conditions, which ensures the longevity and reliability of the component.

    Q13: What materials are used in the construction of the Custom Computer Services 53506-1648?
    A13: The Custom Computer Services 53506-1648 is constructed from high-quality materials such as FR4 (fiberglass), along with metal and polymer components, ensuring optimal durability and electrical performance.

    Q14: How does the Custom Computer Services 53506-1648 perform in high-frequency applications?
    A14: The Custom Computer Services 53506-1648 performs well in high-frequency applications, offering low signal loss and high fidelity, making it ideal for communication and processing systems that operate at high speeds.

    Q15: Is the Custom Computer Services 53506-1648 suitable for use in consumer electronics?
    A15: While primarily intended for industrial and commercial applications, the Custom Computer Services 53506-1648 can also be used in consumer electronics, especially in high-performance or specialized devices.

    Q16: What is the storage condition for the Custom Computer Services 53506-1648?
    A16: The Custom Computer Services 53506-1648 should be stored in a dry, cool environment, away from excessive moisture or heat to prevent deterioration of the component before use.

    Q17: What kind of signal integrity can be expected from the Custom Computer Services 53506-1648?
    A17: The Custom Computer Services 53506-1648 provides excellent signal integrity, with low noise and high stability, making it ideal for precision electronic applications.

    Q18: Can the Custom Computer Services 53506-1648 be used in medical devices?
    A18: Yes, the Custom Computer Services 53506-1648 can be used in medical devices that require precise and reliable electronic components, though it should be evaluated based on the specific requirements and certifications of the medical application.

    Q19: Does the Custom Computer Services 53506-1648 require any special handling during installation?
    A19: The Custom Computer Services 53506-1648 should be handled with care during installation, especially to avoid damage to the leads and PCB. Proper ESD (Electrostatic Discharge) precautions should be taken during installation to protect sensitive components.

    Q20: Is the Custom Computer Services 53506-1648 available in different configurations?
    A20: The Custom Computer Services 53506-1648 is available in different configurations based on the specific needs of the application, such as variations in pin count, size, or performance characteristics. Be sure to select the right configuration for your design.
    Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.