☰
DFR0050
DFR0050
Active
Description:  XBEE USB ADAPTER (FTDI READY)
Manufacturer:  DFRobot
Datasheet:   DFR0050 Datasheet
History Price: $18.95
In Stock: 39280
DFR0050 Specification
Specification
Part No
DFR0050
Category
RF Evaluation and Development Kits, Boards
Manufacturer
DFRobot
Series
XBee?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, XBee
For Use With/Related Products
-
Supplied Contents
XBee? Modules
Type
Board(s)
DFR0050 PDF Datasheet
DFR0050 Related Parts
DFR0321
DFR0321
DFRobot
WIDO - OPEN SOURCE IOT NODE (ARD
DFR0441
DFR0441
DFRobot
WRTNODE2P - DEVBOARD
DFR0442
DFR0442
DFRobot
WRTNODE2R - MINI OPENWRT DEVBOAR
DFR0475
DFR0475
DFRobot
REDBEAR DUO IOT BOARD (WI-FI &AM
DFR0477
DFR0477
DFRobot
AMEBA RTL8195AM WIFI & NFC MOD
DFR0478
DFR0478
DFRobot
FIREBEETLE ESP32 IOT BOARD
DFR0489
DFR0489
DFRobot
FIREBEETLE ESP8266 IOT BOARD
DFR0492
DFR0492
DFRobot
FIREBEETLE BOARD-328P BLE4.1
DFR0654
DFR0654
DFRobot
FIREBEETLE ESP32-E IOT MICROCONT
DFR0654-F
DFR0654-F
DFRobot
FIREBEETLE ESP32-E IOT MICROCONT
DFR0676
DFR0676
DFRobot
E-INK DISPLAY MODULE FOR ESP32
DFR0868
DFR0868
DFRobot
BEETLE ESP32-C3 VERSION 2
DFR0050 Compare Parts
  • DFR0050 vs DFR0895
  • DFR0050 vs DFR0868
  • DFR0050 vs DFR0676
  • DFR0050 vs DFR0654-F
  • DFR0050 vs DFR0654
  • DFR0050 vs DFR0492
  • DFR0050 vs DFR0489
  • DFR0050 vs DFR0478
  • DFR0050 vs DFR0477
  • DFR0050 vs DFR0475
  • DFR0050 vs DFR0442
  • DFR0050 vs DFR0441
  • DFR0050 vs DFR0321
  • DFR0050 vs DFR0975-U
  • DFR0050 vs DFR0975
  • DFR0050 vs DFR0625
  • DFR0050 vs DFR0575
  • DFR0050 vs DFR0355
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you