☰
DFR0064
DFR0064
Active
Description:  386AMP AUDIO AMPLIFIER MODULE (A
Manufacturer:  DFRobot
Datasheet:   DFR0064 Datasheet
History Price: $12
In Stock: 2100
DFR0064 Specification
Specification
Part No
DFR0064
Category
Audio Amplifier Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
500mW x 1 @ 8Ohm
Voltage - Supply
4V ~ 12V
Board Type
Fully Populated
Utilized IC / Part
LM386
Supplied Contents
Board(s), Accessories
DFR0064 PDF Datasheet
DFR0064 Compare Parts
  • DFR0064 vs DFR0777
  • DFR0064 vs DFR0119-O
  • DFR0064 vs DFR0119
  • DFR0064 vs DFR0954
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect