☰
DFR0123
DFR0123
Active
Description:  EVAL BOARD FOR XL6009
Manufacturer:  DFRobot
Datasheet:   DFR0123 Datasheet
History Price: $7.5
In Stock: 45700
DFR0123 Specification
Specification
Part No
DFR0123
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
3.7V ~ 34V
Current - Output
-
Voltage - Input
3.7V ~ 34V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
XL6009
Power - Output
15 W
DFR0123 PDF Datasheet
DFR0123 Related Parts
DFR0205
DFR0205
DFRobot
DC-DC POWER MODULE 25W
DFR0250
DFR0250
DFRobot
AA BOOST MODULE V2
DFR0379
DFR0379
DFRobot
20W ADJUSTABLE DC-DC BUCK CONVER
DFR0568
DFR0568
DFRobot
DC-DC AUTOMATIC STEP UP-DOWN POW
DFR0569
DFR0569
DFRobot
DC-DC AUTOMATIC STEP UP-DOWN POW
DFR0570
DFR0570
DFRobot
DC-DC BUCK-MODE POWER MODULE 5.5
DFR0571
DFR0571
DFRobot
DC-DC BUCK-MODE POWER MODULE 8-2
DFR0753
DFR0753
DFRobot
DC-DC BUCK CONVERTER 6~14V TO 5V
DFR0831
DFR0831
DFRobot
DC-DC BUCK CONVERTER 7-24V TO 5V
DFR0849
DFR0849
DFRobot
2-WAY FAST CHARGE BUCK MODULE (C
DFR0852
DFR0852
DFRobot
4-WAY FAST CHARGE BUCK MODULE (C
DFR1025
DFR1025
DFRobot
60W ADJUSTABLE DC-DC BUCK CONVER
DFR0123 Compare Parts
  • DFR0123 vs DFR0852
  • DFR0123 vs DFR0849
  • DFR0123 vs DFR0831
  • DFR0123 vs DFR0753
  • DFR0123 vs DFR0571
  • DFR0123 vs DFR0570
  • DFR0123 vs DFR0569
  • DFR0123 vs DFR0568
  • DFR0123 vs DFR0379
  • DFR0123 vs DFR0250
  • DFR0123 vs DFR0205
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)