☰
DFR0188
DFR0188
Obsolete
Description:  FLIGHT CONTROLLER W/10 DOF IMU
Manufacturer:  DFRobot
Datasheet:   DFR0188 Datasheet
History Price: Obsolete
In Stock: 18880
DFR0188 Specification
Specification
Part No
DFR0188
Category
Sensor Evaluation Boards
Manufacturer
DFRobot
Series
Flymaple
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Electronic Compass, Pressure
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
7V ~ 12V
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
ADXL345, BMP085, HMC5883L, ITG-3200, STM32F103
DFR0188 PDF Datasheet
DFR0188 Compare Parts
  • DFR0188 vs DFR0602
  • DFR0188 vs DFR0517
  • DFR0188 vs DFR0620
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast