☰
DFR0316
DFR0316
Active
Description:  MCP3424 18-BIT ADC-4 CHANNEL WIT
Manufacturer:  DFRobot
Datasheet:   DFR0316 Datasheet
History Price: $12
In Stock: 14000
DFR0316 Specification
Specification
Part No
DFR0316
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
18
Sampling Rate (Per Second)
3.75 ~ 240
Data Interface
I2C
Input Range
盫REF
Power (Typ) @ Conditions
-
Utilized IC / Part
MCP3424
Supplied Contents
Board(s)
DFR0316 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!